EN
  • EN
  • DE

E2A-M12KS04-WA-B1 5M

Part No E2A-M12KS04-WA-B1 5M
Manufacturer Omron
Catalog Proximity Sensors
Description SENSOR PROXIMITY INDUCTIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensor Type Inductive
Sensing Distance 0.157" (4mm)
Output Type PNP-NO, 3-Wire
Response Frequency 1kHz
Shielding Shielded
Material - Body Nickel-Plated Brass
Voltage - Supply 10V ~ 32V
Termination Style Cable Leads
Operating Temperature -40°C ~ 70°C
Ingress Protection IP67, IP69K
Indicator LED
Package / Case Cylinder, Threaded - M12;5;9;7;10;8;3;4;2;1;1920;4991;4017;602004;1790;2170;1864;1835;966;1738;602;1661;2171;3147;480;1885;399;4275;5055;478;1890;1866;23;2273;1188;236;488;1110;2046;2223;4008;1597;600;1855;1882;1568;746;445;17;223;5452;296;602223;601863;818;0;130226;38425;1246;121399;2023;22017;5136;124586;132379;90858;23146;23149;23152;93077;118999;23159;23162;112103;13031;81189;96280;110820;121401;121402;121403;112566;110996;94101;28032;88223;121404;121405;37036;112686;121406;35925;35926;121407;121408;85719;121409;121410;124585;121411;121412;121413;121414;121415;14363;124502;124503;124587;110142;13845;77481;1080;106175;106173;80382;119296;132380;132097;132096;132116;132101;132121;33101;132351;10369;132343;132381;14824;121419;125546;62825;64822;119657;119656;48988;66083;54139;129828;54133;129712;8984;74202;8;62;61;3;2;243;804;1;17;0;2;4;1;1;326448;352496;358576;358679;576460;364917;387304;417682;794492;789368;3740;503734;3741;476608;3742;465048;476613;689299;794493;3743;794494;3744;814862;465047;476622;824464;788083;824465;824466;824467;824468;5241;815000;794495;5387;5589;5821;5917;5962;6235;824397;6287;6759;7400;7772;8506;476611;9423;427876;10322;10351;10892;11378;12156;13758;782919;13798;13802;14684;15360;16215;17037;18755;21455;21463;742011;712957;23051;24277;641150;657221;26520;27115;28176;29485;31774;33651;35715;37648;38285;45202;45208;701589;424984;45217;45220;50504;728028;52688;54600;793801;62292;497302;467892;692580;128030;476617;136845;179576;204229;476616;234608;271629;819233;788023;476607;298080;76506;692581;117444;117446;200414;79489;101982;742304;693904;1;228908;1;313713;313767;313768;794838;697429;693903;794497;313832;736030;736027;736031;427873;338722;356918;788629;794489;823647;824185;814999;797567;378987;476601;464663;456424;476599;378989;736026;443941;380284;449468;456425;380569;380616;380618;380619;380620;380621;380622;736028;380623;380626;380627;736023;794490;380604;794491;467889;380612;380613;380614;380615;388182;388205;388206;388207;388208;388209;388210;388211;388212;388213;388214;476603;456427;390971;390984;824469;395622;395941;400467;400685;400687;406606;417045;142918;68644;140261;156869;182176;192929;213202;236668;255817;286190;120334;55243;168144;227761;248536;1;1;402031;417858;1;307767;312981;840105;840111;629948;840106;322862;819234;839543;496346;840162;491808;824396;701728;840142;840140;840164;840161;840143;338570;840099;840097;840096;840102;840104;374890;814998;380107;840141;840098;840107;380108;496344;840101;387507;701727;793800;388809;388349;840166;840165;840103;840108;456422;388448;825212;388471;840109;388533;840163;697428;388612;840110;825211;388719;840100;388761;388781;457034;388790;478490;407853;408172;411700;693902;423651;840267;840578;39631;59565;58215;168954;690719;134904;134947;202837;202873;840582;174115;208650;840577;249171;249308;249328;249331;249337;840580;267528;281297;281329;794496;270771;270778;271402;283017;797568;305478;305520;74579;74581;74587;74591;74598;74610;74614;74616;74617;74622;80340;633605;87718;87772;840094;87777;87780;87794;736037;788628;697430;840581;840579;92552;97432;103571;103576;103579;108742;108773;116522;116526;117123;138230;840144;138232;138235;138237;143824;143827;800017;476624;456351;152005;155183;736035;155211;799570;155219;788483;744051;788627;693472;693471;736036;298776;84330;100671;140848;160684;1;1;324521;325197;325426;333006;370021;384842;400555;404185;418344;421432;242911;477607;236088;212425;212466;212478;212507;212514;212528;212557;212561;212571;212585;212596;212605;212617;212621;181551;181560;181567;181571;156383;156396;156398;156425;156428;156430;156439;156441;156445;156449;156454;139399;139404;139409;1394
Ultra Librarian 3D Model Ultra Librarian E2A-M12KS04-WA-B1 5M CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
SENSOR PROX INDUC 1.8MM MOD 10PC /
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 40MM MOD /
Need more? Email Us
Semtech Corporation
SX9338 1.8X2.1 10L DFN
Lowest to $10.3901
Molex, LLC
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND /
Lowest to $89.5107
Omron
SENSOR PROX INDUCTIVE 3MM CYLIND /
Lowest to $109.0010
Molex, LLC
SI600 5MM M18SEMBNNOM12P4
Need more? Email Us
Molex, LLC
SI600 1.5MM065SEMBPNOM8P3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess