EN
  • EN
  • DE

E3ML-S2F4-G

Part No E3ML-S2F4-G
Manufacturer Omron
Catalog Color Sensors
Description PHOTO MARK SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Output PNP
Voltage - Supply 10 V ~ 30 V
Current - Supply (Max) 40mA @ 10V ~ 30V
Operating Temperature -10°C ~ 55°C
Package / Case Box
Ultra Librarian 3D Model Ultra Librarian E3ML-S2F4-G CAD Model

Description

NULL

You May Also Be Interested in

ams
XYZ COLOR SENSOR SMD QFN16 PKG
Need more? Email Us
Omron
ANALOG COLOR PES GENERAL
Need more? Email Us
Omron
RGB BUILT-IN AMP NPN OUTPUT TYP
Need more? Email Us
Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us
Omron
PHOTO COLOR MARK
Need more? Email Us
ams
AS72652-BLGT LGA20 LF T&RDP
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP VERT
Need more? Email Us
Omron
COLOR MARK W/TEACH NPN VERT
Need more? Email Us
Renesas Electronics America
IC SENSOR LIGHT-DGTL I2C 6-ODFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess