EN
  • EN
  • DE

E8Y-A5C-F03H

Part No E8Y-A5C-F03H
Manufacturer Omron
Catalog Flow Sensors
Description SENSOR PRESSURE FLOW 1/8NPT NPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensing Range 0.068 ~ 0.68 GPM (0.3 ~ 3 LPM)
Flow Sensor Type Gas
Voltage - Input 12V ~ 24V
Port Size Female, 1/8", 0.125" (3.175mm) NPT
Material - Body PBT Plastic
Operating Temperature -10°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian E8Y-A5C-F03H CAD Model

Description

NULL

You May Also Be Interested in

Honeywell
SENSOR AIRFLOW AMP 0-20 SLPM
Lowest to $89.7209
Omron
SENSOR AIR FLOW TYPE 0-1LTR PLST / Air Flow Sensor 0 ~ 0.264 GPM (0 ~ 1 LPM) 0.34" (8.6mm) PPS
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 1000 SCCM
Lowest to $91.9403
Honeywell
SENSOR AIRFLOW AMP 1000 SSCM / Air Flow Sensor ±1000sccm Female, 0.19" (4.826mm) Silicon
Lowest to $118.2350
Cynergy 3
Maximum operating pressure 20 bar
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 6 SLPM / Air Flow Sensor 6 SLPM Female, 0.19" (4.826mm) Silicon
Lowest to $103.2639
Honeywell
SENSOR AIRFLOW AMP 200 SLPM / Air Flow Sensor 200 SLPM Male, 0.8661" (22mm) Silicon
Lowest to $88.1119
Honeywell
SENSOR AIRFLOW 200 SCCM
Lowest to $65.5509
Honeywell
SENSOR AIR FLOW AMP 1000 SCCM / Air Flow Sensor ±1000sccm Male, 0.2" (5.08mm) Silicon
Lowest to $138.0987

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess