EN
  • EN
  • DE

EE-SA105

Part No EE-SA105
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description SENSOR OPT SLOT PHOTOTRANS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Optical Sensor Plunger - Phototransistor -
Manufacturer Omron
Package Bulk
Operating Temperature Range -25°C ~ 70°C
Mounting Through Hole
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number EE-SA105-ND, Z2198, EESA105, Z2198-ND, OR712
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917896-EE-SA105
Ultra Librarian 3D Model Ultra Librarian EE-SA105 CAD Model

Description

The EE-SA105 is a slot-type photointerrupter manufactured by Omron. This optical sensor is designed to detect the presence or absence of an object passing through the slot. It features a transistor output and is commonly used in various applications requiring non-contact object detection.

Applications:

  • Printers and Copiers: Paper detection and position control.
  • Vending Machines: Object detection and counting.
  • Robotics: Position sensing and limit switches.
  • Gaming Machines: Detecting coin insertion or lever position.
  • Automated Equipment: Object counting and position control in production lines.

Features:

  • Slot-Type Design: Allows for easy insertion of objects to be detected.
  • Transistor Output: Provides a digital output signal indicating object presence.
  • Non-Contact Detection: Detects objects without physical contact.
  • Compact Size: Small form factor for space-constrained applications.
  • High Sensitivity: Capable of detecting small objects.

Benefits:

  • Reliable Detection: Ensures consistent and dependable object detection.
  • Non-Contact Operation: Prevents wear and tear on the object being detected.
  • Easy Integration: Simple to integrate into existing systems.
  • Compact Design: Allows for use in tight spaces.
  • Cost-Effective: Offers a balance of performance and cost.

Additional Details:

The EE-SA105 photointerrupter consists of an LED emitter and a phototransistor receiver. When an object blocks the light path between the emitter and receiver, the transistor output changes state. The operating voltage and current requirements are detailed in the manufacturer's datasheet. Proper alignment and shielding are essential to ensure optimal performance and prevent false triggering. The EE-SA105 meets industry standards for safety and performance.

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8897 $53.3382
14+ $7.2942 $102.1188
22+ $7.0662 $155.4564
30+ $6.8383 $205.1490
38+ $6.6103 $251.1914
51+ $5.9265 $302.2515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess