EN
  • EN
  • DE

EE-SF5-B

Part No EE-SF5-B
Manufacturer Omron
Catalog Optical Sensors - Reflective - Analog Output
Description SENSR OPTO TRANS 5MM REFL TH PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Reflective
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 20mA
Continuous forward current- Max 50mA
Output Type Phototransistor
Response Time 30μs, 30μs
Mounting Through Hole
Temperature Range - Operating -25°C to 80°C
Win Source Part Number 015200-EE-SF5-B
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian EE-SF5-B CAD Model

Description

EE-SF5-B: High-Precision Photoelectric Sensor

The EE-SF5-B delivers top-notch performance with superior precision for detecting small objects with high speed. It is perfect for scenarios where accuracy is paramount.

  • Applications: Suited for semiconductor manufacturing, robotics, and precision equipment.
  • Features and Benefits:
    • High-speed detection capability.
    • Sturdy construction for harsh environments.
    • Excellent noise immunity.
  • Additional Details: The sensor is engineered to ensure optimal performance even under high interference conditions, reducing errors in critical applications.

You May Also Be Interested in

Omron
SENSR OPTO TRANS 5MM REFL SOLDER
Lowest to $4.7086
OSRAM Opto Semiconductors Inc.
IC REFLECTIVE SENSOR NPN SMT-RLS / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.1717
Omron
SENSOR OPTO TRANS 4.4MM REFL PCB
Lowest to $1.0690
Omron
SENSR OPTO TRANS 5MM REFL TH PCB
Lowest to $2.1624
Lite-On Inc.
PHOTOINTERRUPTER REFL 940/PTR
Need more? Email Us
Rohm Semiconductor
PHOTOINTERRUPTER REFL 6MM 800NM
Lowest to $0.7918
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB / Reflective Optical Sensor 0.050" (1.27mm) PCB Mount
Need more? Email Us
Omron
SENSOR PHOTO ULTRA COMP SMD / Reflective Optical Sensor 4-SMD, No Lead
Lowest to $3.5455

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2776 $50.2208
20+ $5.1508 $103.0160
31+ $4.9899 $154.6869
42+ $4.8289 $202.8138
54+ $4.6680 $252.0720
72+ $4.1851 $301.3272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,960 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess