EN
  • EN
  • DE

EE-SPX303N

Part No EE-SPX303N
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL 13MM MODULE SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 17 Weeks
Features Optical Sensor Through-Beam 0.512" (13mm) Module, Slotted
Manufacturer Omron
Package Bag
Operating Temperature Range -10°C ~ 55°C (TA)
Mounting Chassis Mount
Package Module, Slotted
Family Name EE-SPX303
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number Z3204, EESPX303N
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870161-EE-SPX303N
Ultra Librarian 3D Model Ultra Librarian EE-SPX303N CAD Model

Description

The EE-SPX303N is an optical sensor through-beam module manufactured by Omron.

  • Popularity: medium popularity
  • Category: sensors
  • Design: slotted
  • Operating Temperature Range: -10°C to 55°C (TA)
  • ECCN: EAR99 compliant
  • Supply and Demand Status: limited
  • Estimated Production Lead Time: 17 weeks

You May Also Be Interested in

TT Electronics
SENSOR OPTICAL 5.1MM PCB MOUNT
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 5MM MODULE W/CONN
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MODULE
Lowest to $4.8972
Honeywell
SENSOR OPTICAL 3.18MM SLOT MOD
Need more? Email Us
Omron
SENSOR OPTICAL MODULE SLOT
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Lowest to $33.6163
Honeywell
SENSOR OPTICAL 3.05MM PCB MOUNT
Lowest to $8.1493
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess