EN
  • EN
  • DE

EE-SPY311

Part No EE-SPY311
Manufacturer Omron
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPT REFL 2MM-5MM MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Mfr Omron
Package Bulk
Product Status Active
Sensing Distance 0.079" ~ 0.197" (2mm ~ 5mm) ADJ
Sensing Method Reflective, Convergent
Sensing Object White Paper
Output Configuration NPN - Open Collector/Dark-ON
Sensing Light Infrared
Mounting Type Solder
Current - Supply 15 mA
Voltage - Supply 5V ~ 24V
Package / Case Module, Connector
Features Reduced External Light Interference
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 588273-EE-SPY311
Ultra Librarian 3D Model Ultra Librarian EE-SPY311 CAD Model

Description

The Omron EE-SPY311 Reflective Optical Sensor is a versatile sensor designed for reliable object detection. Bold the product name (e.g., BAV99S,135 → EE-SPY311) and manufacturer (e.g., Nexperia USA Inc. → Omron).

  • Feature: Reduced external light interference
  • Voltage Supply Range: 5V to 24V
  • Current Supply: 15 mA
  • Output Configuration: NPN open collector/dark-ON
  • Sensing Distance: 0.079" to 0.197" (2mm to 5mm)
  • Detection: Designed to detect white paper
  • Sensing Light: Uses infrared light for sensing
  • Package: Module, connector package
  • Installation: Can be soldered for easy installation
  • Status: Active product

You May Also Be Interested in

TT Electronics
SENSOR REFLCTV 5.58MM TOTEM POLE
Need more? Email Us
Omron
SENSOR OPTO REFL 5MM THRU PCB
Lowest to $65.2829
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 2CH AMB LLP / Optical Encoder Rotary Incremental Round Straight Digital Square Wave Surface Mount
Need more? Email Us
Omron
SENSOR OPT REFLCT 1MM-3MM
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Broadcom Limited
ENCODER REFL OPTICAL 2CH 1.5MM / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Need more? Email Us
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Lowest to $20.0119

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.2366 $86.2366
2+ $70.7583 $141.5166
3+ $68.5471 $205.6413
4+ $66.3360 $265.3440
5+ $64.1247 $320.6235
7+ $57.4910 $402.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess