EN
  • EN
  • DE

EE-SX1320

Part No EE-SX1320
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description SENSOR OPT SLOT PHOTOTRANS MODUL / PCB surface mounting type.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel
Sensing Distance 0.079" (2mm)
Sensing Method Transmissive
Output Configuration Phototransistor
Current - DC Forward (If) (Maximum) 5mA
Current - Collector (Ic) (Maximum) 20mA
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package Module, Connector, Slot Type
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806722-EE-SX1320
Ultra Librarian 3D Model Ultra Librarian EE-SX1320 CAD Model

Description

The Omron EE-SX1320 is a slot-type photointerrupter, also known as an optical sensor. It utilizes a transistor output to detect the presence or absence of an object passing through the slot. This sensor is commonly used for non-contact object detection and is designed for reliable performance in various industrial and consumer applications. It's a compact and efficient solution for applications requiring precise sensing.

Applications

  • Automated machinery: Used for detecting the position of moving parts.
  • Printers and copiers: Detecting paper presence or jams.
  • Vending machines: Detecting product dispensing.
  • Gaming machines: Detecting reel positions or coin insertion.
  • Robotics: Used for position feedback and object detection.

Features

  • Slot-type design: Facilitates easy object detection within the slot.
  • Transistor output: Provides a simple on/off signal for interfacing with control systems.
  • Compact size: Allows for integration into space-constrained environments.
  • High sensitivity: Ensures reliable detection of small or translucent objects.
  • Fast response time: Enables accurate detection of high-speed movements.

Benefits

  • Non-contact detection: Eliminates wear and tear on the object being detected.
  • High reliability: Provides consistent performance in demanding environments.
  • Easy integration: Compatible with a wide range of control systems.
  • Cost-effective: Offers a competitive price point for object detection solutions.
  • Long lifespan: Minimizes maintenance and replacement costs.

Technical Specifications

The EE-SX1320 typically operates on a supply voltage of 5 to 24 VDC. The output is a transistor, typically NPN, which switches based on the presence or absence of an object in the slot. The slot width is designed to accommodate a range of object sizes. Precise dimensions and electrical characteristics are found in the Omron datasheet for this sensor.

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
Omron
PMS, NON-AMP - PHOTO MICROSENSOR
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1542 $51.9390
110+ $0.9471 $104.1810
165+ $0.9175 $151.3875
230+ $0.8879 $204.2170
295+ $0.8583 $253.1985
390+ $0.7695 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess