EN
  • EN
  • DE

FGRMS22-24

Part No FGRMS22-24
Manufacturer Omron
Catalog Safety Relays
Description FGRMS22, 24VDC, 2NO+2NC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type DIN Rail
Coil Voltage 24VDC
Contact Form 4PST-2NO/2NC (2 Form A, 2 Form B)
Contact Rating (Current) 6 A
Switching Voltage 250VAC, 125VDC - Max
Termination Style Screw Terminal
Release Time 10 ms
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian FGRMS22-24 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SAFETY UNIT 4+1 O/P
Need more? Email Us
Omron
RELAY SAFETY DPST 4A 24V
Need more? Email Us
Omron
SR203AM02 110VAC 2 INPUTS 3 OUT
Need more? Email Us
Panasonic
RELAY SAFETY 6PST 8A 12V
Lowest to $70.0032
TE Connectivity
RELAY SAFETY 6PST 8A 110V
Need more? Email Us
Omron
RELAY SAFETY 6PST 6A 110V
Need more? Email Us
Omron
RELAY SAFETY 3PST-NO 1.25A 24V
Need more? Email Us
Omron
SR09 110/220VAC 2 INPUT 2 OUTPUT
Need more? Email Us
Panasonic
RELAY SAFETY 4PST 6A 5V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess