EN
  • EN
  • DE

G2R-1117P-V-RP-US-H4-15V

Part No G2R-1117P-V-RP-US-H4-15V
Manufacturer Omron
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+02+
Reference case DIP-6
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
RoHS State Request Verification
Win Source Part Number 753302-G2R-1117P-V-RP-US-H4-15V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G2R-1117P-V-RP-US-H4-15V CAD Model

Description

The G2R-1117P-V-RP-US-H4-15V is a general-purpose power relay manufactured by Omron. This relay is designed for a wide range of applications requiring reliable switching of electrical loads. It offers a combination of high contact capacity and compact size.

Applications:

  • Industrial Control Systems: Used in industrial automation and control systems for switching various loads.
  • Power Supplies: Employed in power supplies for switching AC or DC power.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for controlling motors and other components.
  • Lighting Control: Used in lighting control systems for switching lights on and off.
  • Appliance Control: Suitable for use in various appliance control applications.

Features:

  • High Contact Capacity: Capable of switching relatively high current and voltage loads.
  • Compact Size: Offers a compact footprint for easy integration into various applications.
  • SPDT Contact Arrangement: Features a Single Pole Double Throw contact configuration.
  • 15VDC Coil Voltage: Operates with a 15VDC coil voltage.
  • Plug-In Mounting: Designed for plug-in mounting for easy installation and replacement.

Benefits:

  • Reliable Switching: Provides consistent and reliable switching performance.
  • Versatile Application: Suitable for a wide range of applications requiring switching of electrical loads.
  • Easy Installation: Plug-in mounting simplifies installation and maintenance.

Additional Details:

The G2R-1117P-V-RP-US-H4-15V relay is designed to meet industry standards for electrical and mechanical performance. The contact material is designed to ensure low contact resistance and reliable switching. Detailed specifications, including contact ratings, coil resistance, and operating temperature range, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess