EN
  • EN
  • DE

2N1711A

Part No 2N1711A
Manufacturer New Jersey Semi-Conductor Products, Inc.
Catalog Hard To Find
Description Diode TP-39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Jersey Semi-Conductor Products, Inc.
Win Source Part Number 1123635-2N1711A
Manufacturer Homepage www.njsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N1711A CAD Model

Description

The 2N1711A is a silicon NPN epitaxial planar transistor manufactured by New Jersey Semi-Conductor Products, Inc. Designed for high-speed switching and amplifier applications, this transistor offers excellent gain, low saturation voltage, and reliable performance. It's commonly used in various electronic circuits requiring efficient signal amplification and switching.

Applications

  • High-Speed Switching Circuits: Used in applications requiring rapid switching speeds.
  • Amplifier Stages: Employed in preamplifiers and driver stages for signal amplification.
  • Oscillator Circuits: Integrated into oscillator circuits for stable signal generation.
  • Pulse Amplifiers: Used in circuits for amplifying pulse signals.
  • Line Drivers: Functions as a line driver to transmit signals over long distances.

Features

  • NPN Epitaxial Planar Transistor: Offers excellent gain and low saturation voltage.
  • High Switching Speed: Facilitates fast and efficient switching operations.
  • Low Saturation Voltage: Minimizes power loss in switching applications.
  • High Gain: Provides efficient signal amplification.
  • Reliable Performance: Ensures stable and consistent operation.

Benefits

  • Efficient Switching: High switching speed reduces power consumption.
  • Improved Signal Amplification: High gain enhances signal quality.
  • Reduced Power Loss: Low saturation voltage minimizes energy waste.
  • Stable Performance: Ensures consistent circuit behavior.
  • Versatile Application: Suitable for a wide range of electronic circuits.

Technical Specifications

The 2N1711A typically features a collector-emitter voltage (VCEO) rating of around 60V, a collector-base voltage (VCBO) rating of approximately 80V, and an emitter-base voltage (VEBO) rating of about 5V. It also exhibits a collector current (IC) rating of approximately 500mA and a power dissipation (PD) rating of around 800mW. The operating temperature range is generally between -65°C to +200°C, making it suitable for use in various environments. The transistor is commonly available in a TO-18 package, allowing for easy integration into compact electronic devices.

The 2N1711A is a robust and reliable transistor suitable for a variety of switching and amplification applications.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess