EN
  • EN
  • DE

G2RL-1-E-DC5V

Part No G2RL-1-E-DC5V
Manufacturer Omron
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP-8
Manufacturer Omron
Win Source Part Number 759410-G2RL-1-E-DC5V
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G2RL-1-E-DC5V CAD Model

Description

The G2RL-1-E-DC5V is a single-pole, double-throw (SPDT) power relay manufactured by Omron. This relay is designed for a wide range of applications requiring reliable switching of electrical circuits. It is known for its compact size, high switching capacity, and long life expectancy. The "DC5V" designation indicates that the relay coil is designed to operate with a 5V DC supply.

Applications:

  • Home Appliances: Used in refrigerators, washing machines, and air conditioners for controlling motors, heating elements, and other loads.
  • Industrial Automation: Employed in control panels, PLCs, and other industrial equipment for switching circuits and controlling actuators.
  • Power Supplies: Used to switch power circuits and control output voltages in power supplies and battery chargers.
  • HVAC Systems: Controls fans, compressors, and other components in heating, ventilation, and air conditioning systems.
  • Security Systems: Switches circuits for alarm systems, access control systems, and other security devices.

Features:

  • SPDT Configuration: Single-pole, double-throw contact arrangement allows for versatile switching options.
  • 5V DC Coil: Operates with a standard 5V DC supply voltage.
  • High Switching Capacity: Capable of switching loads up to 12A at 250VAC or 12A at 30VDC.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • Long Life Expectancy: Designed for long-term reliability with a mechanical life of up to 10 million operations.
  • High Insulation Resistance: Provides high electrical isolation between the coil and contacts.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits:

  • Reliable Switching: Provides consistent and dependable switching performance.
  • Versatile Application: Suitable for a wide range of applications due to its high switching capacity and SPDT configuration.
  • Easy Integration: Standard pinout and compact size simplify integration into existing circuits.
  • Long Service Life: Reduces maintenance and replacement costs due to its long life expectancy.
  • Safe Operation: High insulation resistance ensures safe operation and prevents electrical hazards.
  • Environmentally Friendly: RoHS compliance ensures that the relay meets environmental standards.

Additional Details:

The G2RL-1-E-DC5V relay features a sealed construction, providing protection against dust and other contaminants. It's typically mounted on a printed circuit board (PCB) using through-hole soldering. The coil resistance and operating current are specified in the manufacturer's datasheet. The relay's operating temperature range and storage temperature range are also important considerations for specific applications. The materials used in the relay's construction are selected for their electrical conductivity, mechanical strength, and resistance to corrosion. Detailed specifications regarding contact resistance, insulation resistance, and dielectric strength are available in the datasheet.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess