EN
  • EN
  • DE

STM8S105S8T6C

Part No STM8S105S8T6C
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708761-STM8S105S8T6C
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S105S8T6C CAD Model

Description

STM8S105S8T6C Microcontroller - STMicroelectronics

The STM8S105S8T6C is a high-performance microcontroller from STMicroelectronics, designed to deliver robust performance for a wide range of applications. This device is part of the STM8S series, which is well-known for its reliability and efficiency in embedded systems.

Key Features

  • Core: The STM8S105S8T6C is built on an advanced STM8 core running at up to 16 MHz, providing the ideal balance between processing power and energy efficiency.
  • Memory: It comes with 64 KB of Flash program memory, which is highly reliable and allows for in-application programming and read-while-write (RWW) capabilities. Additionally, it includes 2 KB of RAM and 1 KB of EEPROM.
  • I/O Ports: The device features up to 28 I/O pins, which are 5V tolerant and include high sink/source current options to drive external components directly.
  • Advanced Peripherals: A rich set of peripherals is incorporated, such as a 10-bit analog-to-digital converter (ADC), timers, UART, SPI, and I2C interfaces, which provide excellent connectivity and control options.
  • Robust Design: The STM8S105S8T6C operates within a supply voltage range of 2.95 to 5.5V, ensuring stable operation across various power conditions. It also includes an integrated brown-out reset, watchdog timer, and clock security system for enhanced system reliability.
  • Temperature Range: Suitable for industrial applications, it operates over an extended temperature range from -40°C to 85°C.

Applications

The versatility of the STM8S105S8T6C makes it ideal for a broad array of applications, including:

  • Industrial control systems
  • Home appliances
  • Automotive systems
  • Consumer electronics
  • Lighting control
  • Power management systems

Development Support

STMicroelectronics provides extensive support for development with the STM8S105S8T6C, including software libraries, development kits, and the ST Visual Develop (STVD) integrated development environment, which allows for a streamlined development process from prototype to production.

In summary, the STM8S105S8T6C microcontroller is a feature-rich, cost-effective solution for embedded applications that require a high level of integration, flexibility, and reliability. Its robust feature set and extensive support make it an excellent choice for designers looking to optimize performance and reduce time-to-market.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9600 $58.8000
75+ $1.6089 $120.6675
115+ $1.5581 $179.1815
155+ $1.5084 $233.8020
200+ $1.4576 $291.5200
270+ $1.3075 $353.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess