EN
  • EN
  • DE
  • IT

G3VM-61ER(TR)

Part No G3VM-61ER(TR)
Manufacturer Omron
Catalog Solid State Relays
Description SSR RELAY SPST-NO 2.5A 0-60V  /  Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Solid State Relays
Mfr Omron Electronics Inc-EMC Div
Series G3VM
Package Tape & Reel
Mounting SMD (SMT)
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.33VDC
Voltage - Load 0 V ~ 60 V
Load Current 2.5 A
On-State Resistance (Max) 100 mOhms
Termination Style Gull Wing
Package / Case 6-SMD (0.300", 7.62mm)
Supplier Device Package 6-SMD
Base Product Number G3VM
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.49.0055
Other Names 2266-G3VM-61ER(TR),Z6437TR,Z6437DKR,Z6437CT,G3VM61ERTR,G3VM-61ER(TR)-ND
Standard Package 1,500
Win Source Part Number 1060182-G3VM-61ER(TR)
Ultra Librarian 3D Model Ultra Librarian G3VM-61ER(TR) CAD Model

Description

The Omron G3VM-61ER(TR) is a solid state relay used in various industrial applications.

  • Voltage Input: 1.33VDC
  • Output Type: AC/DC
  • Circuit: SPST-NO (1 Form A)
  • On-State Resistance: 100 mOhms
  • Load Current: 2.5 A
  • Voltage Load: 0 V ~ 60 V
  • Package: 6-SMD (0.300", 7.62mm)
  • Device: Tape and reel
  • Series: G3VM
  • Win Source Part Number: 1060182-G3VM-61ER(TR)

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 18A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100A 0-60V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO 2.5A 0-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 7A 3-60V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 2.5A 0-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 7A 0-200V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 0-100V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 0-100V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5582 $58.6746
7+ $16.0478 $112.3346
11+ $15.5463 $171.0093
15+ $15.0448 $225.6720
20+ $14.5433 $290.8660
26+ $13.0388 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess