EN
  • EN
  • DE

G5NB-1A-E-DC5

Part No G5NB-1A-E-DC5
Manufacturer Omron
Catalog Relays
Description General Purpose Relays SPST-NO Flux-Tight 5VDC High-Capacity
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Product Power Relays
Type Miniature
Coil Voltage 5 VDC
Relay Contact Form 1 Form A (SPST-NO)
Contact Current Rating 5 A
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 250 VAC, 30 VDC
Coil Termination Solder Pin
Coil Type Non-Latching
Coil Resistance 125 Ohms
Coil Current 40 mA
Contact Material Silver Alloy (Ag)
Series G5NB
Length 20.5 mm
Width 7.2 mm
Height 15.3 mm
Contact Form SPST (1 Form A)
Contact Rating 5 A
Maximum Switching Current 3 A
Power Consumption 200 mW
Brand Omron Electronics
Product Type General Purpose Relays
Standard Pack Qty 500
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian G5NB-1A-E-DC5 CAD Model

You May Also Be Interested in

Omron
General Purpose Relays SPDT 12VDC Hi-Cap. Flux Protect ClassF
Lowest to $1.4250
FCI connector
General Purpose Relays Low Profile 5VDC
Lowest to $2.1289
Coto Technology
RELAY REED DPST 500MA 5V
Need more? Email Us
FCL Components
Low Signal Relays - PCB SIGNAL
Lowest to $2.5729
Coto Technology
RELAY RF SPDT 100MA 5V
Need more? Email Us
Omron
Solid State Relays - PCB Mount 40V,2000mA, 1 Form A DIP/SMT
Need more? Email Us
Toshiba Semiconductor and Storage
Solid State Relays - PCB Mount Photorelay Voff=100V Ion=0.1A Ron=14Ohm
Lowest to $5.5617
TE Connectivity
Low Signal Relays - PCB
Need more? Email Us
FCL Components
General Purpose Relays POWER
Lowest to $1.3679

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess