EN
  • EN
  • DE

G5RL-1A-E-HR-DC5

Part No G5RL-1A-E-HR-DC5
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011
Reference case DIP
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
Win Source Part Number 723607-G5RL-1A-E-HR-DC5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G5RL-1A-E-HR-DC5 CAD Model

Description

The Omron G5RL-1A-E-HR-DC5 is a single-pole, single-throw (SPST) normally open (NO) power relay designed for switching applications requiring high inrush current capability and reliable performance. This relay is well-suited for controlling loads with high inrush currents, such as lighting and motor controls. The 5VDC coil voltage makes it compatible with many control circuits.

Applications

  • Lighting control
  • Motor control
  • Power supplies
  • HVAC systems
  • Industrial equipment
  • Consumer electronics

Features

  • Contact Arrangement: SPST-NO
  • Coil Voltage: 5VDC
  • Contact Rating: 12A at 250VAC
  • High Inrush Current Capability: Handles high inrush currents without contact damage.
  • Low Power Consumption: Efficient coil design.
  • High Insulation Resistance: Ensures electrical isolation.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Reliable Switching: Ensures dependable operation in demanding applications.
  • Handles High Inrush Currents: Prevents contact damage from high inrush loads.
  • Energy Efficient: Low coil power consumption reduces energy consumption.
  • Safety: High insulation resistance ensures safe operation.

Additional Details

The G5RL-1A-E-HR-DC5 is a robust power relay designed for reliable switching performance in a variety of applications. Its high inrush current capability makes it particularly suitable for controlling lighting and motor loads. It is through-hole mountable.

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1937 $53.7165
105+ $0.9794 $102.8370
160+ $0.9488 $151.8080
220+ $0.9182 $202.0040
285+ $0.8876 $252.9660
380+ $0.7958 $302.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess