EN
  • EN
  • DE

TPS22953DQCR

Part No TPS22953DQCR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 10WSON / 5.7 V, 5 A, 14 m(ohm) On-Resistance Load Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.7V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 5A
Rds On (Typ) 14mOhm
Input Type Non-Inverting
Features Auto Restart, Power Good, Slew Rate Controlled
Fault Protection Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x2)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805104-TPS22953DQCR
Ultra Librarian 3D Model Ultra Librarian TPS22953DQCR CAD Model

Description

Product Overview: Texas Instruments TPS22953DQCR

The TPS22953DQCR from Texas Instruments is a high-performance, feature-rich load switch designed to manage power distribution in a wide range of electronic devices. This compact and efficient switch is part of the TPS22953 series, known for their reliability and versatility in controlling power supply within circuits.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 0.6V to 5.5V, making it suitable for various applications, from low-power handheld devices to higher-power digital modules.
  • Ultra-Low On-Resistance: The TPS22953DQCR boasts an ultra-low on-resistance (RON) of typically 8 mΩ at 5V VBIAS, ensuring minimal voltage drop and power loss across the switch.
  • Quick Output Discharge: It comes with a quick output discharge feature that safely discharges the output capacitance when the switch is turned off, preventing any unwanted power residue in the system.
  • Current Limiting and Thermal Shutdown: The device includes a current limiting feature to protect the system from over-current conditions, and a thermal shutdown mechanism to prevent damage from overheating.
  • Controlled Slew Rate: The TPS22953DQCR has a controlled slew rate to minimize inrush current, which is beneficial for sensitive systems where sudden changes in current could cause issues.

Applications

Due to its versatility, the TPS22953DQCR is ideal for a variety of applications, including but not limited to:

  • Smartphones, Tablets, and Wearable Devices
  • Portable Media Players
  • Storage & Peripheral Devices
  • Networking Equipment

Package and Quality

The TPS22953DQCR is offered in a compact, space-saving 6-pin SC-70 package, ensuring a minimal footprint on the PCB. Texas Instruments is committed to delivering high-quality products, and this load switch is no exception, meeting strict industry standards for performance and reliability.

Whether you're designing power management systems for portable electronics or looking to improve the efficiency of your digital applications, the TPS22953DQCR from Texas Instruments is an excellent choice for seamless integration and exceptional performance.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4915 $51.6075
250+ $0.4033 $100.8250
385+ $0.3907 $150.4195
530+ $0.3781 $200.3930
685+ $0.3655 $250.3675
920+ $0.3277 $301.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,660 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess