EN
  • EN
  • DE

G6A-474P-ST-US-12VDC

Part No G6A-474P-ST-US-12VDC
Manufacturer Omron
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0548+
Reference case DIP-14
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
RoHS State Request Verification
Win Source Part Number 714270-G6A-474P-ST-US-12VDC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6A-474P-ST-US-12VDC CAD Model

Description

The Omron G6A-474P-ST-US-12VDC is a compact signal relay designed for high-density mounting and low signal switching applications. This relay is characterized by its small size, low power consumption, and high sensitivity. It is commonly used in telecommunications equipment, measurement devices, and other electronic systems where reliable switching of low-level signals is essential.

Applications:

  • Telecommunications: Switching signals in telephone exchanges and communication equipment.
  • Measurement Devices: Controlling measurement circuits in instruments and testing equipment.
  • Data Acquisition Systems: Switching analog and digital signals in data acquisition systems.
  • Security Systems: Switching low-level signals in alarm and security systems.
  • Medical Equipment: Controlling circuits in medical devices and diagnostic equipment.

Features:

  • Compact Size: Ultra-miniature design allows for high-density mounting on PCBs.
  • Low Power Consumption: Requires minimal power to operate, reducing overall system energy consumption.
  • High Sensitivity: Can be activated with a low control signal, making it suitable for low-power applications.
  • DPDT Contact: Double Pole Double Throw contact configuration provides versatile switching options.
  • Through-Hole Mounting: Designed for easy through-hole mounting on PCBs.
  • Sealed Construction: Protects the relay from dust and other contaminants.

Benefits:

  • Space Saving: Ultra-miniature size allows for efficient use of PCB space in high-density applications.
  • Energy Efficient: Low power consumption minimizes energy usage and reduces heat generation.
  • Reliable Switching: Provides dependable switching performance for low-level signals.
  • Easy Integration: Standard pinout simplifies integration into existing circuits.
  • Long Life: Designed for long-term reliability and durability in demanding environments.

Additional Details:

The G6A-474P-ST-US-12VDC relay is designed with gold-plated contacts to ensure reliable switching of low-level signals with minimal contact resistance. The sealed construction protects the relay from environmental factors, ensuring consistent performance over its lifespan. The DPDT contact configuration provides flexibility in circuit design, allowing the relay to be used in a variety of applications. Omron's reputation for quality and reliability ensures that the G6A-474P-ST-US-12VDC relay delivers dependable performance in telecommunications, measurement devices, and other electronic systems where reliable switching of low-level signals is critical.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5140 $60.6540
26+ $4.5253 $117.6578
40+ $4.3832 $175.3280
55+ $4.2423 $233.3265
71+ $4.1003 $291.1213
95+ $3.6764 $349.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess