The Omron G6B-1174P-US-12VDC is a compact and highly reliable PCB power relay designed for a wide range of applications. This relay features a single-pole, single-throw normally open (SPST-NO) contact configuration and is engineered for efficient switching of electrical circuits. It is a popular choice in industrial automation, telecommunications, and consumer electronics due to its dependable performance and small footprint.
Applications
- Industrial control systems
- Telecommunication equipment
- Building automation
- Power supplies
- Office automation equipment
- Home appliances
Features
- Contact Arrangement: SPST-NO
- Coil Voltage: 12VDC
- Contact Rating: 5A at 250VAC, 5A at 30VDC
- Low Power Consumption: Efficient coil design reduces power consumption.
- High Dielectric Strength: Ensures electrical isolation and safety.
- Compact Size: Space-saving design for high-density PCB mounting.
- Sealed Construction: Provides protection against dust and contaminants.
- UL, CSA, and VDE approvals: Meets industry safety standards.
Benefits
- Reliable Switching: Ensures dependable operation in demanding applications.
- Energy Efficient: Low coil power consumption contributes to energy savings.
- Space Saving: Compact design allows for denser board layouts.
- Safety: High dielectric strength and approvals ensure safe operation.
- Long Life: Designed for long-term reliability.
Additional Details
The G6B-1174P-US-12VDC relay offers a robust solution for switching applications where reliability and compactness are critical. Its 5A contact rating makes it suitable for controlling a variety of loads, while its low coil power consumption helps minimize overall system power requirements. The sealed construction provides added protection in harsh environments. It is through-hole mountable.