EN
  • EN
  • DE

G6J-2FL-Y-TR-5VDC

Part No G6J-2FL-Y-TR-5VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060317-G6J-2FL-Y-TR-5VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6J-2FL-Y-TR-5VDC CAD Model

Description

The G6J-2FL-Y-TR-5VDC is a miniature signal relay manufactured by Omron. This relay is designed for high-density mounting in communication equipment, test and measurement instruments, and other applications requiring reliable switching of low-level signals. It features a compact design, low power consumption, and high sensitivity.

Applications

  • Communication Equipment: Switching signals in telephone exchanges, routers, and modems.
  • Test and Measurement Instruments: Signal routing in multimeters, oscilloscopes, and logic analyzers.
  • Security Systems: Signal switching for alarm systems and access control systems.
  • Medical Equipment: Signal routing in diagnostic and monitoring devices.
  • Industrial Control Systems: Switching control signals in automation systems.

Features

  • Miniature Size: Allows for high-density mounting on circuit boards.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • High Sensitivity: Requires minimal coil power for activation.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Space-Saving Design: Compact size enables high-density board layouts.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Reliable Signal Switching: Ensures consistent and dependable performance in sensitive electronic circuits.
  • Automated Assembly: SMT package simplifies manufacturing processes.
  • Cost-Effective Solution: Provides a cost-effective solution for signal switching applications.

Additional Details

The G6J-2FL-Y-TR-5VDC has a 5VDC coil voltage. It is a 2-pole relay. The TR suffix indicates that it is tape and reel packaged, suitable for automated pick and place machines. Refer to the manufacturer's datasheet for detailed specifications, including contact ratings, operating temperature range, and mechanical life expectancy. This relay is designed for surface mount soldering.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Panasonic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9677 $53.2235
130+ $0.7940 $103.2200
200+ $0.7692 $153.8400
270+ $0.7444 $200.9880
350+ $0.7196 $251.8600
465+ $0.6452 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,540 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess