EN
  • EN
  • DE

SLG4R42505

Part No SLG4R42505
Manufacturer SILEGO
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985425-SLG4R42505
Categories OEM Parts( S )
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG4R42505 CAD Model

Description

The SLG4R42505 is a Configurable Mixed-signal IC (CMIC) from Silego Technology. It's designed to integrate multiple discrete components into a single chip, reducing board space and simplifying design. This particular CMIC is part of the GreenPAK family, known for their flexibility and low power consumption.

Applications

  • Wearable devices: Integration of power management, logic functions, and analog sensing.
  • Mobile devices: Level shifting, power sequencing, and other auxiliary functions in smartphones and tablets.
  • IoT devices: Sensor interface, data processing, and wireless communication control.
  • Consumer electronics: Logic functions, timing control, and power management in TVs, set-top boxes, and other consumer products.
  • Industrial automation: Control and monitoring of sensors and actuators in industrial equipment.

Features

  • Configurable logic: Programmable logic blocks that can be configured to implement various digital functions.
  • Analog functions: Integrated analog components such as comparators, ADCs, and DACs.
  • Integrated oscillator: On-chip oscillator for providing a clock source.
  • Low power consumption: Designed for low power operation, extending battery life in portable applications.
  • Small package size: Available in small packages to minimize board space.
  • I2C interface: Allows for communication and configuration via I2C.
  • Non-volatile memory (NVM): Stores the configuration data, allowing the device to retain its functionality after power-off.

Benefits

  • Reduced board space: Integrates multiple components into a single chip, reducing the overall size of the PCB.
  • Simplified design: Simplifies the design process by eliminating the need for multiple discrete components.
  • Lower power consumption: Reduces power consumption, extending battery life in portable applications.
  • Increased flexibility: Can be easily reconfigured to implement different functions.
  • Cost-effective: Reduces the overall cost of the system by integrating multiple components into a single chip.

Additional Details

The SLG4R42505 operates typically between 1.8V and 5.5V. The configuration is stored in internal non-volatile memory, which is programmed via I2C. It includes a variety of analog and digital macrocells which can be interconnected using a graphical user interface (GUI) provided by Silego. The device offers a high degree of customization, allowing designers to create application-specific solutions. The GreenPAK Designer software provides a user-friendly environment for configuring and programming the device. Detailed specifications can be found in the datasheet, including information on the available macrocells, operating voltage range, and power consumption characteristics.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess