EN
  • EN
  • DE

G4S-112P-US-B-DC24

Part No G4S-112P-US-B-DC24
Manufacturer Omron
Catalog OEM Parts (F - I)
Description SPDT Pc Board Relay 24 VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1060220-G4S-112P-US-B-DC24
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G4S-112P-US-B-DC24 CAD Model

Description

The Omron G4S-112P-US-B-DC24 is a compact and highly reliable industrial relay designed for a variety of applications requiring switching of moderate to high current loads. It is part of Omron's G4S series, known for its robust construction and dependable performance. This particular model operates with a 24VDC coil voltage and features a plug-in terminal style.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial automation systems for switching various loads.
  • Machine Control: Employed in machine control panels for controlling motors, valves, and other actuators.
  • Power Distribution: Used in power distribution systems for switching circuits and loads.
  • HVAC Systems: Integrated into heating, ventilation, and air conditioning systems for controlling fans, compressors, and other components.
  • Lighting Control: Used in lighting control systems for switching lights and other lighting fixtures.

Features:

  • Compact Size: Space-saving design allows for high-density mounting in control panels.
  • High Contact Capacity: Suitable for switching moderate to high current loads.
  • Plug-In Terminal Style: Facilitates easy installation and replacement.
  • Mechanical Indicator: Provides visual indication of the relay's operating status.
  • UL Recognized and CSA Certified: Meets industry safety standards.
  • SPDT Contact Form: Offers a Single Pole Double Throw contact configuration for versatile switching options.

Benefits:

  • Reliable Switching: Ensures consistent and dependable switching performance in demanding industrial environments.
  • Easy Maintenance: Plug-in terminal style simplifies installation and replacement, reducing downtime.
  • Visual Status Indication: Mechanical indicator provides quick and easy visual confirmation of the relay's operating status.
  • Safety Compliance: UL recognition and CSA certification ensure compliance with industry safety standards.
  • Versatile Application: SPDT contact form allows for flexible circuit design and control.
  • Long Life Expectancy: Designed for extended operational life, minimizing maintenance requirements and costs.

Additional Details:

The G4S-112P-US-B-DC24 features an SPDT (Single Pole Double Throw) contact configuration. It has a contact rating of typically 12A at 250VAC. The coil resistance is optimized for operation at 24VDC. It is designed to operate in a wide temperature range, typically from -40°C to +70°C. The plug-in terminals allow for easy connection to a standard relay socket. The clear plastic case allows for visual inspection of the internal components.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Dell
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess