EN
  • EN
  • DE

G6K-2F-12VDC

Part No G6K-2F-12VDC
Manufacturer Omron
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SMD
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
Win Source Part Number 753311-G6K-2F-12VDC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6K-2F-12VDC CAD Model

Description

The G6K-2F-12VDC is a compact, high-sensitivity signal relay manufactured by Omron. It's designed for telecommunications, measurement, and other applications where low signal switching and minimal board space are critical. The 'G6K' series is known for its small size and high performance. The '2F' indicates a specific contact arrangement, and '12VDC' specifies the coil voltage.

Applications

  • Telecommunications Equipment: Used for signal routing and switching in telephone exchanges and communication networks.
  • Measurement and Instrumentation: Employed in test and measurement equipment for accurate signal switching.
  • Security Systems: Used in alarm panels and security devices for reliable signal switching.
  • Medical Equipment: Utilized in medical devices where space is limited and reliable switching is required.
  • Audio and Video Equipment: Used for signal selection and switching in audio and video systems.

Features

  • Compact Size: Extremely small footprint for high-density mounting.
  • High Sensitivity: Low coil power consumption for energy efficiency.
  • Low Contact Resistance: Minimizes signal loss and ensures accurate switching.
  • High Insulation Resistance: Provides excellent isolation between coil and contacts.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits

  • Space Saving: Minimizes board space requirements for miniaturized designs.
  • Energy Efficient: Low coil power consumption reduces operating costs.
  • Reliable Signal Switching: Low contact resistance ensures accurate signal transmission.
  • Improved Isolation: High insulation resistance enhances safety and reliability.
  • Automated Assembly: SMT compatibility simplifies manufacturing processes.

Additional Details

The G6K-2F-12VDC typically has a contact rating of around 0.5A at 125VAC or 1A at 30VDC. The coil voltage is 12VDC, and the coil power consumption is very low, typically around 50mW. The relay features a DPDT (Double Pole Double Throw) contact configuration. Detailed specifications, including operate and release times, insulation resistance, and environmental ratings, should be obtained from the official Omron datasheet. It is designed to provide reliable switching in low-signal applications where space and power consumption are critical constraints.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4601 $51.1035
75+ $1.3659 $102.4425
115+ $1.3188 $151.6620
165+ $1.2246 $202.0590
215+ $1.1775 $253.1625
270+ $1.1304 $305.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,270 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess