EN
  • EN
  • DE

G6K-2P-Y-DC5

Part No G6K-2P-Y-DC5
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843341-G6K-2P-Y-DC5
Ultra Librarian 3D Model Ultra Librarian G6K-2P-Y-DC5 CAD Model

Description

The Omron G6K-2P-Y-DC5 is a compact signal relay engineered for applications requiring high-density mounting and low power consumption. It is particularly suitable for telecommunications, test and measurement equipment, and security systems.

Applications

  • Telecommunications equipment: Used for signal routing, line switching, and modem applications.
  • Test and measurement equipment: Integrated into testers, data acquisition systems, and analyzers.
  • Security systems: Employed in alarm panels, access control systems, and sensor interfaces.
  • Medical equipment: Used in diagnostic devices and patient monitoring systems.
  • Industrial control: Utilized in programmable logic controllers (PLCs) and automation systems.

Features

  • Compact size: Enables high-density mounting on printed circuit boards.
  • Low power consumption: Reduces energy usage and heat generation.
  • High sensitivity: Allows for reliable switching with low input power.
  • Surface mount design: Compatible with automated assembly processes.
  • Double pole double throw (DPDT) contact configuration: Offers versatile switching capabilities.

Benefits

  • Board space optimization: The small footprint allows for more components on the PCB.
  • Energy cost savings: Reduced power consumption minimizes operating costs.
  • Reliable performance: Ensures consistent switching in demanding applications.
  • Simplified assembly: Compatible with automated manufacturing processes.
  • Versatile switching: DPDT configuration provides flexibility in circuit design.

Additional Details

The G6K-2P-Y-DC5 operates with a coil voltage of 5VDC. This relay uses a bifurcated contact, providing highly reliable switching. It is designed for reflow soldering processes. It is manufactured with materials that minimize outgassing. This signal relay is designed for long life, with mechanical life up to 100 million operations.

You May Also Be Interested in

Kemet
RELAY GEN PURPOSE DPDT 2A 3VDC
Lowest to $5.2571
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 4.5VDC
Need more? Email Us
Panasonic
RELAY RF DPDT 1A 3V
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
TE Connectivity
RELAY TELECOM SPDT 1A 9V / Signal Relay 9VDC 1A SPDT THT
Lowest to $4.9376
Panasonic
Best seller with broad lineup and AC 2000 V breakdown voltage. | RELAY TELECOM DPDT 2A 48VDC
Lowest to $5.5440
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V / Signal Relay 12VDC 1A DPDT( (15mm 7.4mm 10mm)) SMD Automotive
Lowest to $4.1672
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V / Signal Relay 12VDC 1A DPDT( (15mm 9.4mm 8.4mm)) SMD
Lowest to $4.1672
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $4.0344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8938 $53.6280
140+ $0.7334 $102.6760
215+ $0.7105 $152.7575
295+ $0.6876 $202.8420
380+ $0.6647 $252.5860
505+ $0.5959 $300.9295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess