EN
  • EN
  • DE

G6RL-1 5VDC

Part No G6RL-1 5VDC
Manufacturer Omron
Catalog Custom Parts (E - I)
Description Electromechanical Relay SPDT 10(NO)/8(NC)A 5VDC 113Ohm Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 83 Ω
Contact Resistance 100 mΩ
Win Source Part Number 1178111-G6RL-1 5VDC
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6RL-1 5VDC CAD Model

Description

The G6RL-1 5VDC is a compact, single-pole power relay manufactured by Omron. It is designed for switching applications in various electronic circuits, providing reliable performance and efficient power control. The relay is suitable for PCB mounting and offers a high level of insulation and surge resistance.

Applications:

  • Industrial Control: Used in industrial control systems for switching various loads and signals.
  • Security Systems: Employed in security systems for controlling door locks, alarms, and other devices.
  • Building Automation: Used in building automation systems for controlling lighting, HVAC, and other building functions.
  • Test Equipment: Found in test and measurement equipment for switching signals and power.
  • Office Automation: Used in office automation equipment such as printers and copiers for switching various loads.

Features:

  • Single-Pole Configuration: Single-pole, single-throw (SPST) or single-pole, double-throw (SPDT) configurations available.
  • 5VDC Coil Voltage: Operates with a 5VDC coil voltage.
  • High Insulation: Provides high insulation between the coil and contacts.
  • Compact Size: Small footprint for easy integration into PCB designs.
  • High Surge Resistance: Designed to withstand surge voltages.

Benefits:

  • Efficient Switching: Provides efficient and reliable switching of electrical circuits.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Enhanced Safety: High insulation ensures safety in various applications.
  • Protection Against Surges: High surge resistance protects the relay from damage due to voltage spikes.
  • Wide Application Range: Suitable for a variety of applications requiring switching capabilities.

Technical Specifications:

The G6RL-1 5VDC has a coil voltage of 5VDC. Contact arrangement can be SPST-NO (1 Form A). The contact rating is typically around 10A at 250VAC or 30VDC. Coil resistance and operate/release times are important parameters, which should be found on the datasheet. This is a PCB-mount relay, and its compact size is one of its key features. Check the Omron datasheet for detailed electrical characteristics, mechanical dimensions, and safety approvals.

You May Also Be Interested in

GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Hanrun
Lowest to $0.8712
Holtek
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess