EN
  • EN
  • DE

G6SU-2 5VDC

Part No G6SU-2 5VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 250 Ω
Contact Resistance 75 mΩ
Win Source Part Number 1000255-G6SU-2 5VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6SU-2 5VDC CAD Model

Description

The Omron G6SU-2 5VDC is a highly reliable and compact signal relay designed for a wide range of applications requiring high sensitivity and low power consumption. This particular model operates with a 5VDC coil voltage and is part of Omron's G6S series, known for its space-saving design and robust performance.

Applications:

  • Telecommunications: Ideal for use in telecom switching equipment and line cards.
  • Security Systems: Employed in alarm systems, access control systems, and security monitoring devices.
  • Medical Equipment: Suitable for use in patient monitoring systems, diagnostic equipment, and other medical devices.
  • Test and Measurement Instruments: Used in signal routing and switching within testing equipment.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) and other industrial automation systems.

Features:

  • Compact Size: Space-saving design allows for high-density mounting on PCBs.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • High Sensitivity: Requires minimal coil power for activation.
  • High Dielectric Strength: Provides excellent insulation between the coil and contacts, ensuring safety and reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • DPDT Contact Form: Offers two sets of contacts for flexible circuit design and control.

Benefits:

  • Space Savings: Compact design allows for smaller and more efficient circuit boards.
  • Energy Efficiency: Low power consumption leads to reduced operating costs and extended battery life in portable devices.
  • Reliable Switching: High dielectric strength ensures safe and dependable operation in various environments.
  • Simplified Manufacturing: SMT compatibility streamlines the assembly process, reducing production time and costs.
  • Versatile Application: DPDT contact form provides flexibility in circuit design and control, accommodating a wide range of applications.
  • Long Life Expectancy: Designed for extended operational life, minimizing maintenance requirements and costs.

Additional Details:

The G6SU-2 5VDC features a DPDT (Double Pole Double Throw) contact configuration, enabling the switching of two separate circuits. It has a coil resistance designed for efficient operation at 5VDC. The relay is designed to operate in a broad temperature range, generally from -40°C to +85°C. The use of gold-plated contacts ensures reliable switching performance and resistance to corrosion, contributing to the relay's long-term reliability.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Agilent(Hewlett-Packard)
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess