EN
  • EN
  • DE

G6SU-2F-Y-DC5

Part No G6SU-2F-Y-DC5
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823848-G6SU-2F-Y-DC5
Ultra Librarian 3D Model Ultra Librarian G6SU-2F-Y-DC5 CAD Model

Description

The G6SU-2F-Y-DC5 is a miniature signal relay from Omron, known for its high sensitivity, compact size, and high isolation. This relay is designed for switching low-level signals in telecommunications, measurement, and control equipment. It features a DPDT (Double Pole Double Throw) contact configuration and a 5VDC coil voltage.

Applications

  • Telecommunications equipment
  • Measurement and instrumentation
  • Control systems
  • Security systems
  • Data acquisition systems

Features

  • Contact Arrangement: DPDT (2 Form C)
  • Coil Voltage: 5VDC
  • Contact Rating: [Research needed for specific rating; examples: 0.5A at 125VAC or 1A at 30VDC, verify from datasheet]
  • High sensitivity
  • Compact size
  • High isolation
  • Low coil power consumption
  • Through-hole mounting

Benefits

  • DPDT contact configuration allows for versatile switching of multiple circuits.
  • High sensitivity enables reliable operation with low-power control signals.
  • Compact size saves valuable board space.
  • High isolation prevents signal interference between circuits.
  • Low coil power consumption reduces energy consumption and minimizes heat generation.
  • Reliable performance ensures long-term operation in demanding applications.

Additional Details

The G6SU-2F-Y-DC5 relay is designed for through-hole mounting on printed circuit boards. The "Y" designation in the part number typically indicates a high-sensitivity version. The contact rating, crucial for ensuring the relay can handle the intended load, needs to be verified from the official Omron datasheet for this precise part number. The relay is suitable for applications requiring reliable switching of low-level analog or digital signals. The small size and high sensitivity make it ideal for densely populated circuit boards. The relay construction and materials are designed to provide long-term reliability and consistent performance. The surge withstand voltage should also be confirmed from the datasheet, as this is important for protecting the relay from voltage spikes.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess