EN
  • EN
  • DE

G8NW-2L-ASDC12 1

Part No G8NW-2L-ASDC12 1
Manufacturer Omron
Catalog OEM Parts (F - I)
Description Relay, Micro-Mini, Automotive, GBNW Series, High Heat Resistant, 12VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060399-G8NW-2L-ASDC12 1
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G8NW-2L-ASDC12 1 CAD Model

Description

The G8NW-2L-ASDC12 1 is a compact automotive relay manufactured by Omron. It is designed for switching various electrical loads in automotive applications, such as lighting, power windows, door locks, and other auxiliary systems. This relay is known for its high reliability, robust construction, and ability to withstand harsh automotive environments.

Applications

  • Automotive Lighting: Switching headlights, taillights, and fog lights.
  • Power Windows and Door Locks: Controlling power window motors and door lock actuators.
  • Windshield Wipers: Switching windshield wiper motors.
  • Horn Control: Activating the vehicle's horn.
  • Starting Systems: Controlling the starter motor circuit (in some applications).

Features

  • Compact Size: Allows for installation in space-constrained automotive environments.
  • High Switching Capacity: Handles significant electrical loads.
  • Robust Construction: Withstands vibration, shock, and temperature extremes.
  • Long Life Expectancy: Provides reliable performance over an extended period.
  • Sealed Construction: Offers protection against dust, moisture, and other contaminants.

Benefits

  • Reliable Switching: Ensures consistent and dependable performance in automotive systems.
  • Extended Equipment Lifespan: Protects downstream components from damage due to voltage spikes or current surges.
  • Improved Vehicle Safety: Contributes to the safe and reliable operation of automotive systems.
  • Reduced Maintenance Costs: Minimizes the need for frequent replacements due to relay failure.
  • Easy Installation: Standard terminal configurations simplify installation and wiring.

Additional Details

The G8NW-2L-ASDC12 1 features a 12VDC coil voltage. Refer to the manufacturer's datasheet for detailed specifications, including contact ratings, operating temperature range, and mechanical life expectancy. Proper wiring and protection circuits are essential for optimal relay performance. This relay is designed to meet automotive industry standards for reliability and performance.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Panasonic
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess