EN
  • EN
  • DE

H7GP-TB

Part No H7GP-TB
Manufacturer Omron
Catalog Panel Meters - Counters, Hour Meters
Description COUNTER LCD 6 CHAR 100-240V PNL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Time Counter (Hour Meter)
Operating Mode Up
Time Format 99999.9hrs; 99hrs59min59sec
Number Of Characters Per Row 6
Display Type LCD - Red Characters, Backlight
Display Characters - Height 0.334" (8.50mm)
Input Type No Voltage, Voltage
Voltage - Supply 100 ~ 240VAC
Reset External, Front Panel
Panel Cutout Dimensions Rectangular - 45.00mm x 22.20mm
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP66 - Dust Tight, Water Resistant;5;9;7;10;8;3;4;2;1;2342;1920;4821;3689;1864;966;267;2456;2039;2140;2171;480;600487;2136;1849;23;314;2273;236;255;1110;2046;277;68;2867;4008;4106;1724;2543;2584;5737;281;818;0;4654;8830;13375;19514;27387;2086;7981;7987;93500;93501;116094;14358;14359;4535;93503;857;126127;5862;3384;3388;4571;9483;20450;20451;129057;13377;47251;47241;36864;13376;27388;80087;80088;80089;76275;20145;129056;42530;118296;43315;27255;43316;48456;48321;48457;48454;48453;48455;27385;27383;27384;27381;27382;20342;75814;13436;3586;73625;42540;27254;48452;42539;42531;42532;20343;20344;20345;37074;20346;1735;29903;42533;20347;80642;2205;65226;13031;92125;8447;91853;91854;2394;20348;4187;120387;27351;13476;42534;93761;13477;13478;42535;43799;13479;13480;13481;13496;27352;42536;104129;128361;20349;36104;36105;36109;43274;44540;82610;20350;20031;20351;2646;82611;42537;42538;13420;20032;36911;483;27389;95172;43277;43125;20352;9722;95200;22343;20353;27390;47239;43276;20421;98643;77482;20354;20355;20356;105331;13679;16108;75815;65526;61;3;792;804;1;17;6;0;2;7;1;1;510487;318332;318333;684455;318334;318335;318336;389832;503831;389833;446809;389834;389835;389836;389837;389838;410236;410240;410241;410242;510486;412160;412161;412162;412174;413981;1;340317;693371;813269;417868;418043;418044;418045;418046;418047;418048;418049;168068;793255;764333;73392;793753;103048;116112;142918;142938;158661;183983;183992;183993;183994;841189;825315;183995;183996;183997;824677;183998;825316;214707;693367;824678;237983;238010;238011;238012;243745;257261;68644;236668;120334;131737;248536;280908;270592;298423;73463;510501;825314;87139;92276;103071;112379;142970;151658;158684;158703;184010;191846;191849;194514;214732;220319;238033;257288;213227;236697;277407;1;378285;304792;831942;304777;304807;304808;807089;793754;201380;304780;304805;304806;304782;304781;304783;304803;304804;304786;813286;304788;304789;304790;304791;304784;304785;119380;304793;304800;304801;304802;304795;304796;304797;304794;304798;304799;425125;425126;1;378285;121326;122393;169295;203167;204012;229001;444334;229639;232441;249730;250371;250377;267825;270062;281410;282018;295538;63986;1;1;337898;363887;363889;363890;363891;363892;363893;425174;363899;363900;363903;514271;363904;791595;425168;765303;364167;364171;364174;459394;364191;674418;380255;411475;10576;793626;11374;11549;11906;12140;12441;13588;13693;13727;14251;14364;15601;16030;16211;16982;17257;17366;17833;18160;18165;18727;18741;19020;19375;19529;19682;19800;19920;20030;20033;459391;503828;21438;21446;21447;503829;459392;21665;791597;22105;23671;23844;23970;24264;24270;24540;25530;26001;459393;26519;27105;27420;27421;28138;28168;28864;791594;31939;33647;34405;49252;56013;126099;204224;1;1;791596;380282;380283;382288;420137;1;313713;313869;313870;313878;313881;313886;382288;382328;382329;395622;395627;395630;395631;395677;405176;405179;405182;405184;130437;130445;693387;169431;174442;203370;207619;207636;207639;209793;209952;229095;229101;229102;229151;229161;229162;229177;249586;249838;693388;295632;295664;295665;693386;693385;64220;64224;64235;64240;64245;64299;74879;80570;80590;80616;87868;693382;138013;138048;151999;152009;793755;155263;155264;155265;513158;155266;459402;155274;155281;194977;211822;216624;226165;235590;235591;276993;290395;514274;290457;693390;455471;510400;693383;425121;298681;298706;298716;67456;67457;67487;67496;69687;71856;76915;77495;77506;78523;78528;78626;78627;78980;78985;84330;115555;140896;147967;150427;150744
Ultra Librarian 3D Model Ultra Librarian H7GP-TB CAD Model

Description

NULL

You May Also Be Interested in

Omron
COUNTER LCD 6 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER,DIGITAL,1-STAGE/TOTAL/PR
Need more? Email Us
Omron
TACHOMETER LCD 4 CHAR PANEL MT
Need more? Email Us
Omron
COUNTER LCD 7 CHAR PANEL MOUNT
Need more? Email Us
Omron
COUNTER,DIGITAL,1-STAGE/TOTAL/PR
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER LCD 4 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER LCD 7 CHAR PANEL MOUNT
Need more? Email Us
Omron
TACHOMETER, 11-PIN SOCKET, 1-STA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess