EN
  • EN
  • DE
  • IT

MTKC-0800-1750

Part No MTKC-0800-1750
Manufacturer Omron
Catalog Machine Safety - Mats
Description UNIVERSAL TRIM KIT 800MM X 1750M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Approval Agency CE, CSA, cULus, TUV
Ultra Librarian 3D Model Ultra Librarian MTKC-0800-1750 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SPECIAL TRIM KIT FOR TWO UM-2472
Need more? Email Us
Omron
BLK 1000MMX0500MM TWO 3-PIN M8
Need more? Email Us
Omron
SAFETY MAT 42X54 M8 BLK 100M
Need more? Email Us
Omron
SAFETY MAT 48X72 M8 BLK 100M
Need more? Email Us
Omron
BLK 1000MMX0500MM ONE 4-PIN M8
Need more? Email Us
Omron
UNIVERSAL MAT UMYQ-4824-D
Need more? Email Us
Omron
SAFETY MAT UNIVERSAL 5M
Need more? Email Us
Omron
UNIVERSAL MAT UMQ-3672-A
Need more? Email Us
Omron
MOLDED OUTSIDE CORNER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess