EN
  • EN
  • DE
  • IT

W25Q32BVSTIM

Part No W25Q32BVSTIM
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409644-W25Q32BVSTIM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25Q32BVSTIM CAD Model

Description

The W25Q32BVSTIM is a 32M-bit Serial Flash memory device, providing a balance of performance, low power consumption, and security. Designed for a broad range of embedded systems, it operates from a 2.7V to 3.6V power supply and offers a flexible architecture to meet diverse application requirements.

Applications

  • Embedded Systems: Serves as storage for boot code, configuration data, and application software.
  • Consumer Electronics: Integrated into products like digital TVs, set-top boxes, and portable media players for storing firmware and user-specific data.
  • Networking Devices: Used in routers, switches, and modems for storing essential boot instructions and configuration parameters.
  • Industrial Control Systems: Deployed in programmable logic controllers (PLCs) and human-machine interfaces (HMIs) for storing and executing control logic and data.
  • IoT Devices: Implemented in a variety of Internet of Things devices to store firmware, sensor readings, and configuration settings.

Features

  • 32M-bit (4M-byte) Capacity: Offers substantial storage space for embedded applications.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI modes.
  • High-Speed Clock: Enables fast read/write operations with clock speeds up to 104MHz.
  • Sector Erase Capability: Allows for efficient memory management through sector-level erasure.
  • Program/Erase Suspend/Resume: Enhances system responsiveness by allowing programming and erasing operations to be interrupted and resumed.
  • Advanced Security: Incorporates block protection and a unique device ID for secure storage.
  • Wide Voltage Range: Operates within a 2.7V to 3.6V power supply range.

Benefits

  • Excellent Performance: High-speed data transfers improve overall system performance.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered applications.
  • Flexible Design: Supports various SPI configurations and features, enabling versatile application designs.
  • Robust Security: Provides advanced security features to protect stored data.
  • Reliable Storage: Offers non-volatile memory, ensuring data retention even without power.
  • Cost-Effective: Provides a competitive storage solution for embedded systems.

Additional Details

The W25Q32BVSTIM utilizes a standard SPI interface, simplifying integration with microcontrollers and processors. It offers various package options to accommodate different design requirements. It also features a JEDEC standard Serial Flash Discoverable Parameter (SFDP) table for straightforward identification and configuration. The device typically operates in a temperature range of -40°C to +85°C, making it suitable for demanding industrial environments.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8085 $60.6375
175+ $0.6630 $116.0250
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5394 $347.9130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess