EN
  • EN
  • DE

MY2V-1S 100VAC

Part No MY2V-1S 100VAC
Manufacturer Omron
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Win Source Part Number 248828-MY2V-1S 100VAC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MY2V-1S 100VAC CAD Model

Description

The Omron MY2V-1S 100VAC is a limited supply electronic component used in various electronic devices.

  • Manufacturer: Omron.
  • Popularity: Low in the market.
  • Features: Known for its reliability.
  • Use: Used in devices that require a low voltage power supply.
  • Quality: High-quality product that can withstand harsh environments.
  • Suitability: Suitable for use in industrial applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $2.1853
EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $3.7539
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess