EN
  • EN
  • DE

NA5-12W-ADAPTER-NS10-NS12

Part No NA5-12W-ADAPTER-NS10-NS12
Manufacturer Omron
Catalog Human Machine Interface (HMI) - Accessories
Description NA5-12W FROM NS10/NS12 ADAPTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian NA5-12W-ADAPTER-NS10-NS12 CAD Model

Description

NULL

You May Also Be Interested in

Omron
PROTECTIVE SHEET FITS 7\
Need more? Email Us
Omron
LICENSE KEY NS RUNTIME 3 LICENSE
Need more? Email Us
Red Lion Controls
Human Machine Interface (HMI) Touchscreen 10.4" Color
Need more? Email Us
Omron
OPTION CARD VIDEO INPUT
Need more? Email Us
Omron
PROTECTV SHEET FITS 15\
Need more? Email Us
Omron
NT31 PROTECTIVE COVERS
Need more? Email Us
Omron
HMI TOUCHSCREEN 7.0" COLOR / Human Machine Interface (HMI) Touchscreen 7.0" Color
Need more? Email Us
Omron
CABLE ASSEMBLY COMMUNICATIONS 3M
Need more? Email Us
Panasonic
CABLE ASSEMBLY INTERFACE 5M / Cable Assembly Interface, 16.4' (5.00m)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess