EN
  • EN
  • DE

NS10-TV01B-V2

Part No NS10-TV01B-V2
Manufacturer Omron
Catalog Human Machine Interface (HMI) - Accessories
Description HMI TOUCHSCREEN 10.4" COLOR / Human Machine Interface (HMI) Touchscreen 10.4" Color
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Human Machine Interface (HMI)
Mfr Omron Automation and Safety
Series NS
Package Bulk
Type Touchscreen
Size - Display 10.4"
Display Type Color
Case Color Black
Temperature Range - Operating 0°C ~ 50°C
Ingress Protection IP65 - Dust Tight, Water Resistant; NEMA 4
Voltage - Supply 24VDC
Features Memory Card Interface
For Use With/Related Products Multiple Manufacturer, Multiple Product
Base Product Number NS10-TV
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8471.60.9050
Win Source Part Number 1341150-NS10-TV01B-V2
Ultra Librarian 3D Model Ultra Librarian NS10-TV01B-V2 CAD Model

Description

The NS10-TV01B-V2 series human machine interface (HMI) is a touchscreen type with memory card interface feature manufactured by Omron Automation and Safety.

  • Touchscreen: Yes
  • Memory Card Interface: Yes
  • Display Type: Color
  • Display Size: 10.4"
  • Voltage - Supply: 24VDC
  • Operating Temperature: 0°C ~ 50°C
  • Ingress Protection: IP65 - Dust Tight, Water Resistant, NEMA 4
  • For Use With/Related Products: Multiple Manufacturers, Products
  • Packaging: Bulk
  • Base Product Number: NS10-TV
  • Case Color: Black

You May Also Be Interested in

Omron
CABLE ASSEMBLY EXTENSION 1M
Need more? Email Us
Omron
HMI TOUCHSCREEN 10.4" COLOR / Human Machine Interface (HMI) Touchscreen 10.4" Color
Need more? Email Us
Red Lion Controls
Human Machine Interface (HMI) Touchscreen 10.4" Color
Need more? Email Us
Siemens
SIMATIC HMI TP1000F MOBILE
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 2M
Need more? Email Us
Omron
HMI TOUCHSCREEN 10.1" COLOR / Human Machine Interface (HMI) Touchscreen 10.1" Color
Need more? Email Us
Omron
FUNCTION KEY LABELS
Need more? Email Us
Omron
MTG ADAPTER NT625C/631/631C-NS10
Need more? Email Us
Panasonic
CABLE ASSEMBLY INTERFACE 5M / Cable Assembly Interface, 16.4' (5.00m)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess