EN
  • EN
  • DE

NYB35-313K2

Part No NYB35-313K2
Manufacturer Omron
Catalog Industrial PCs
Description BOX I57G 8G WIN10 128GSS DVI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Box PC
Core Processor Intel® Core™ i5-7300U 2.6GHz
Storage SSD, 128GB
Memory DDR4 (8GB Max Capacity)
Display Type No Display
Expansion Type PCIe
Voltage - Supply 20.4 ~ 28.8VDC
Mounting Type Panel Mount
Operating Temperature 0°C ~ 55°C
Ingress Protection IP20
Operating System Windows 10
Ultra Librarian 3D Model Ultra Librarian NYB35-313K2 CAD Model

Description

NULL

You May Also Be Interested in

Omron
BOX I5 8GB W10 128GBSSD ML
Need more? Email Us
Omron
BOX ATOM 4G NOOS NOHD S
Need more? Email Us
Omron
BOX ATOM 8G WIN10 64GSS ML S
Need more? Email Us
Omron
PNL15 I5 4G W732 32GSS RS232
Need more? Email Us
Omron
BOX I5 8GB W10 64GBSSD DVI-D
Need more? Email Us
Omron
BOX I57G 8G WIN10 64GSS RS232
Need more? Email Us
Omron
BOX CEL7G 4G NOOS NOHD RS232
Need more? Email Us
Omron
BOX I5 8GB W764 128SSD DVI-D
Need more? Email Us
Omron
PNL12 CEL 4G W732 128GSS DVI-D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess