EN
  • EN
  • DE

NYP35-21002-12WC1000

Part No NYP35-21002-12WC1000
Manufacturer Omron
Catalog Industrial PCs
Description PNL12 I5 2G NO OS NO HD DVI-D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Panel PC
Core Processor Intel® Core™ i5-7300U 2.6GHz
Memory DDR4 (4GB Installed)
Display Type 12.1" Touchscreen
Expansion Type PCIe
Features Micro SD Card Slot
Voltage - Supply 24VDC
Mounting Type Panel Mount, VESA Mount
Operating Temperature 0°C ~ 55°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Operating System Without Operating System
Approval Agency cULus, EAC, KC, RCM
Ultra Librarian 3D Model Ultra Librarian NYP35-21002-12WC1000 CAD Model

Description

NULL

You May Also Be Interested in

Omron
BOX CEL7G 4G NOOS NOHD RS232
Need more? Email Us
Omron
BOX CEL 4GB NOOS NOHD ML
Need more? Email Us
Omron
BOX ATOM 4G NOOS NOHD S
Need more? Email Us
Omron
BOX ATOM 8G NOOS NOHD S
Need more? Email Us
Omron
PNL12 I57G 4G W10 320GHD ML
Need more? Email Us
Omron
BOX ATOM 4G WIN10 128GSS ML S
Need more? Email Us
Omron
PNL15 I5 4G W732 32GSS RS232
Need more? Email Us
Omron
PNL12 CEL 4G W10 128GSS RS232
Need more? Email Us
Omron
PNL15 I5 4G W732 32GSS RS232
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess