EN
  • EN
  • DE

R7AB0013H

Part No R7AB0013H
Manufacturer Omron
Catalog OEM Parts (O - R)
Description Omron Servosystemen R7A-CPB002S - R7AB0013H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087955-R7AB0013H
Categories OEM Parts(O-R)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R7AB0013H CAD Model

Description

The R7AB0013H is a solid state relay (SSR) manufactured by Omron. Solid state relays are semiconductor devices that provide the same function as electromechanical relays but without moving parts. They offer advantages such as faster switching speeds, longer lifespan, and silent operation.

Applications

  • Industrial automation
  • Heating, ventilation, and air conditioning (HVAC) systems
  • Lighting control
  • Motor control
  • Power control circuits

Features

  • Solid-state switching: Provides fast and reliable switching without mechanical wear.
  • Zero-cross switching: Minimizes inrush current and reduces electrical noise.
  • High isolation voltage: Ensures safety and prevents electrical interference.
  • LED indicator: Provides visual indication of relay status.
  • Compact package: Facilitates easy integration into various applications.

Benefits

  • Increased reliability: Solid-state design eliminates mechanical wear, resulting in a longer lifespan.
  • Reduced electrical noise: Zero-cross switching minimizes inrush current and reduces electromagnetic interference (EMI).
  • Improved safety: High isolation voltage protects against electrical shock and prevents ground loops.
  • Easy to monitor: LED indicator provides visual feedback on relay status.
  • Simplified integration: Compact package allows for easy mounting and wiring.

Technical Specifications

The R7AB0013H typically operates with an input voltage range of 4 to 32 VDC and can switch a load voltage of up to 264 VAC. It features zero-cross switching to minimize electrical noise and has a high isolation voltage, often exceeding 2500 VAC. The operating temperature range is generally between -30°C and +80°C. Refer to the official Omron datasheet for detailed electrical characteristics, thermal specifications, and mounting instructions.

In summary, the R7AB0013H solid state relay offers a reliable and efficient solution for switching AC loads in various applications. Its solid-state design, zero-cross switching, and high isolation voltage make it a superior alternative to electromechanical relays in many situations.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess