EN
  • EN
  • DE

R88A-CAKC020SR-E

Part No R88A-CAKC020SR-E
Manufacturer Omron
Catalog Computer Equipment Accessories
Description POWER CABLE 20M RIGHT ANGLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Specifications -;5;9;7;10;8;3;4;2;1;602001;1528;4809;889;2053;175;3701;2895;3795;1864;602012;966;2456;2039;1738;1286;381;4058;602287;2171;1195;3766;2488;1885;2090;18;1890;3275;23;1589;2237;5662;1188;236;2234;1110;298;277;1778;2183;68;4612;2300;4008;1597;1882;3473;2106;1568;527;17;174;1712;2946;818;0;21122;55791;55792;55794;68632;73338;73337;55797;55798;55800;55801;1462;70812;111561;104500;104330;70813;121064;53;72862;117667;132012;132014;132019;117671;1727;113979;55802;90863;117675;13135;117892;117673;132041;117674;117657;117666;117659;117670;90867;117890;117654;117652;117655;117650;117649;117660;117662;117898;117668;117658;117661;113593;117891;117894;117896;117725;117672;132040;132039;117653;117651;38573;4609;117664;117663;54471;96650;96652;133218;132042;33244;132043;117669;13352;122978;122123;5337;117897;80966;123477;109871;127130;113978;91057;58256;49241;129066;14592;15164;72864;92598;129063;15850;129065;117656;117665;132056;117895;48034;10093;14653;111783;38326;117560;111600;117893;94894;106885;106851;51991;15834;72800;110451;1284;107360;72865;113792;72866;6232;1288;126155;126154;126156;129062;129061;129064;62;61;3;792;804;4;17;6;0;2;4;7;1;1;307208;307209;307948;309175;309210;769675;839789;313794;313944;720562;317073;496331;318241;575666;318366;318452;319118;770043;321116;322763;718501;322846;322855;322857;322858;323370;323797;575669;323970;323971;325015;326475;769676;717432;769677;769678;332404;332892;332930;705475;332998;333006;333027;333047;499538;333511;718511;718032;333522;476812;333534;689650;434589;479698;334120;769679;334288;705556;769680;336129;337502;337545;337902;339534;340212;769681;341798;819577;705075;705076;770046;344238;768728;769682;718502;718505;718504;346043;346056;347058;471843;347688;718503;349809;350438;350446;499539;351761;769683;768727;352727;469497;510423;356300;356611;718506;718507;718508;359346;359371;362539;365095;705640;369480;370906;374812;720564;376980;704913;377095;377124;377189;377204;377277;377290;718512;377303;769684;456300;769685;718509;380294;382287;382292;382299;382300;382306;382307;382311;382313;382316;382317;384603;720563;483456;793671;804560;705476;389342;721187;744471;390270;689649;390942;769686;395717;395786;705639;395886;396039;806852;399763;716086;400864;483101;770045;701645;770047;770044;401312;401428;401429;402016;402019;770048;402971;718510;404675;404915;405859;406071;408054;720566;409442;770042;720567;410236;410743;411001;411336;805894;839790;704914;718515;718513;718514;720548;824018;824019;842940;842939;150729;197966;689575;286633;286872;288917;201982;201983;201985;201986;201987;201988;201989;201990;201991;201992;201993;1;307591;307592;307593;307973;689647;312190;312765;728049;738812;808861;738814;314587;315344;826795;315345;792348;806690;804911;744638;806689;745706;808862;744639;744640;806691;808863;317386;317384;317401;808864;808866;808865;574318;808867;808682;808868;808869;324263;324268;329025;640430;333314;334398;510424;335710;338304;720549;835569;704143;720550;720551;824020;348698;350095;720552;720553;720555;716012;768732;352097;356628;358056;788632;362009;806688;804622;804625;804627;808683;808684;808870;808685;808686;808872;808871;824021;459347;755641;375131;375829;375830;375831;375832;375833;375834;375835;375836;375837;375978;812481;377735;377797;378330;768170;381879;381880;384770;811722;385337;385338;763177;444460;720557;720560;720559;392159;392160;392161;399088;689648;769105;748806;401434;479945;402080;402719;404083;404084;404085;404086;404260;406648;475974;412694;412696;412697;412698;412699;412700;412701;412702;412703;412704;412705;412706;412707;412708;445140;412709;412710;463833;412714;412715;412716;412717;412718;720561;718819;419597;419600;419601;793669;754803;419602;419603;419604;419598;1;332426;332428;333510;344246;350448;377085;377102;377104;377127;377131;377132;377133;390260;395785;399739;401312;9663;10563;14889;21345;99395;510427;510429;510428;510430;510431;
Ultra Librarian 3D Model Ultra Librarian R88A-CAKC020SR-E CAD Model

Description

NULL

You May Also Be Interested in

Omron
ACCY E-STOP SHROUD WHITE
Need more? Email Us
Omron
SWITCH GUARD RECTANGULAR
Need more? Email Us
Omron
LAMP NEON 220VAC 16 SERIES GREEN
Need more? Email Us
Omron
ACCY E-STOP SHROUD WHITE
Need more? Email Us
Omron
OPERATION KEY HORIZ ADJ D4SL-N
Need more? Email Us
Omron
A22N LOCK RING
Need more? Email Us
Omron
LAMP LED 24VDC 16 SERIES GREEN
Need more? Email Us
Omron
LAMP LED 24VDC 16 SERIES RED
Need more? Email Us
Omron
LAMP LED 6VAC/DC 16 SERIES RED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess