EN
  • EN
  • DE

S82Y-VS15S

Part No S82Y-VS15S
Manufacturer Omron
Catalog External/Internal (Off - Board) Accessories
Description MOUNT BRACKET FOR S8VS 180W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Mounting Brackets
For Use With/Related Products S8VS 180W Power Supplies
Ultra Librarian 3D Model Ultra Librarian S82Y-VS15S CAD Model

Description

NULL

You May Also Be Interested in

Vicor Corporation
BOM, ASSEMBLY, 2322 XF PUSH PI
Need more? Email Us
Cosel USA, Inc.
FAN FOR ACE SERIES
Need more? Email Us
Traco Power
COVER FOR TXH 120W POWER SUPPLY
Need more? Email Us
Traco Power
CABLE FOR TEX 120 SERIES
Need more? Email Us
ARTESYN / Advanced Energy
INPUT PLUG EU FOR DA12-M/DA18-M
Need more? Email Us
Phoenix Contact
REDUNDANCY MODULE FOR UNO POWER
Need more? Email Us
Mean Well Enterprises Co., Ltd.
MOUNT HARDWARE DIN RAIL PWR SUP
Need more? Email Us
SolaHD
METAL DIN CLIP W/SCREW SCP/SLP
Need more? Email Us
TDK-Lambda Americas Inc.
CONN KIT FOR ALPHA POWER SUP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess