EN
  • EN
  • DE

FAN-AC3-T

Part No FAN-AC3-T
Manufacturer Cosel USA, Inc.
Catalog External/Internal (Off - Board) Accessories
Description FAN FOR ACE SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - External/Internal Power Supply Accessories
Mfr Cosel USA, Inc.
Package Box
Product Status Active
Accessory Type Fan
For Use With/Related Products ACE Series
Base Product Number FAN-AC3
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8414.59.6590
California Prop 65 Warning Information
Win Source Part Number 1030970-FAN-AC3-T
Ultra Librarian 3D Model Ultra Librarian FAN-AC3-T CAD Model

Description

The FAN-AC3-T is an accessory fan for the ACE series power supplies from Cosel USA, Inc.

  • Application: external/internal power supply applications
  • Package: box
  • Series Compatibility: ACE series
  • Status: active
  • California Prop 65 Warning: No
  • Description: The FAN-AC3-T is suitable for use with the ACE series power supplies and can help in maintaining optimal cooling for the system.
  • Note: Please note that the FAN-AC3-T does not include any power supply or other accessories.

You May Also Be Interested in

Traco Power
REDUNDANCY MODULE FOR TPC SERIES
Need more? Email Us
Traco Power
COVER FOR TXH 120W POWER SUPPLY
Need more? Email Us
Artesyn Embedded Technologies
INPUT PLUG AUSTR DA12-M/DA18-M
Need more? Email Us
Vicor Corporation
FILTER FOR VICOR POWER SUPPLY
Need more? Email Us
Bel Power Solutions
POWER SHELF FOR AC POWER 2POS
Need more? Email Us
Traco Power
REDUNDANCY MODULE FOR TPC SERIES
Need more? Email Us
XP Power
DIN RAIL ADAPTER KIT FOR ECL PWR
Need more? Email Us
SolaHD
PLASTIC DIN CLIP WITH LEVER
Need more? Email Us
Traco Power
AC INPUT CONN FOR TEX 120 SERIES
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess