EN
  • EN
  • DE

TEX-P11

Part No TEX-P11
Manufacturer Traco Power
Catalog External/Internal (Off - Board) Accessories
Description AC INPUT CONN FOR TEX 120 SERIES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - External/Internal Power Supply Accessories
Mfr Traco Power
Series TEX
Package Bag
Product Status Active
Accessory Type AC Input Connector
For Use With/Related Products TEX 120 Series
Base Product Number TEX-P
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
California Prop 65 Warning Information
Win Source Part Number 1105888-TEX-P11
Ultra Librarian 3D Model Ultra Librarian TEX-P11 CAD Model

Description

The TEX-P11 AC Input Connector is a power supply accessory designed for use with the TEX 120 Series. It comes in a bag package and is manufactured by Traco Power.

  • Series: TEX 120
  • Package: Bag
  • Type: Power Supply Accessory
  • Suitable For: External and Internal Power Supplies
  • Standard Package: 1 Piece
  • Status: Active
  • California Prop 65 Warning: Yes

You May Also Be Interested in

Bel Power Solutions
POWER SHELF FOR AC POWER 2POS
Need more? Email Us
Power Integrations
CONNECTOR FOR CONVERTER
Lowest to $5.0427
Traco Power
REDUNDANCY MODULE FOR TPC SERIES
Need more? Email Us
SolaHD
METAL DIN CLIP W/SCREW SCP/SLP
Need more? Email Us
Bel Power Solutions
EVAL BOARD FOR PFE3000-12-069RA
Need more? Email Us
Phoenix Contact
BRACKET DIN RAIL FOR QUINT POWER
Need more? Email Us
Traco Power
REDUNDANCY MOD FOR TSP PWR SUPP
Need more? Email Us
ARTESYN / Advanced Energy
CONN KIT FOR LPT100-M SERIES
Need more? Email Us
Traco Power
COVER FOR TXH 120W POWER SUPPLY
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess