EN
  • EN
  • DE

TPC-REM240-24

Part No TPC-REM240-24
Manufacturer Traco Power
Catalog External/Internal (Off - Board) Accessories
Description REDUNDANCY MODULE FOR TPC SERIES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - External/Internal Power Supply Accessories
Mfr Traco Power
Series TPC
Package Box
Product Status Active
Accessory Type Redundancy Module
For Use With/Related Products TPC Series
Base Product Number TPC-REM240
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
California Prop 65 Warning Information
Win Source Part Number 937230-TPC-REM240-24
Ultra Librarian 3D Model Ultra Librarian TPC-REM240-24 CAD Model

Description

The TPC-REM240-24 is a redundancy module accessory from Traco Power.

  • Type: Redundancy Module Accessory
  • Series: TPC
  • Compatibility: TPC series power supplies
  • Package: Box
  • Standard Package: 10 pcs
  • Status: Active
  • Compliance: California Prop 65 warning requirements
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • REACH: Unaffected
  • Manufacturer: Traco Power

You May Also Be Interested in

Power Integrations
CONNECTOR FOR CONVERTER
Lowest to $5.0427
Power Integrations
CABLE FOR DC/DC CONVERTER 50CM
Need more? Email Us
Traco Power
REDUNDANCY MODULE FOR TPC SERIES
Need more? Email Us
Traco Power
DIN RAIL MNT KIT FOR TMT 15W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INPUT PLUG US FOR GE WALL ADAPT
Need more? Email Us
Traco Power
AC INPUT CONN FOR TEX 120 SERIES
Need more? Email Us
Phoenix Contact
REDUNDANCY MODULE FOR UNO POWER
Need more? Email Us
Fulham
HOTSPOT2 OUTPUT CURRENT HARNESS
Need more? Email Us
Phihong USA
INPUT PLUG ARGENTINA FOR F ADAPT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess