EN
  • EN
  • DE

SCS-2525-0-1420 02000C-02000C

Part No SCS-2525-0-1420 02000C-02000C
Manufacturer Omron
Catalog Machine Safety - Bumpers and Edges
Description EDGE SENSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Length 4.659' (1.42m)
Profile (W x H) 0.98" x 0.98" (25.0mm x 25.0mm)
Material Nitrile Butadiene Rubber (NBR)
Operating Force 30.12lbs (13.66kg)
Actuation Angle ±45°
Inactive End Region 0.79" (20.0mm)
Cable Length 6.562' (2.00m) x 2
Operating Temperature -25°C ~ 75°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Approval Agency CE
Ultra Librarian 3D Model Ultra Librarian SCS-2525-0-1420 02000C-02000C CAD Model

Description

NULL

You May Also Be Interested in

Omron
SAFETY EDGE
Need more? Email Us
Omron
SGE-245L-2-6090L 05000C SFTY EDG
Need more? Email Us
Omron
SAFETY EDGE
Need more? Email Us
Omron
EDGE SENSOR
Need more? Email Us
Omron
SGE-225-2-1300 05000C SFTY EDGE
Need more? Email Us
Omron
SAFETY EDGE
Need more? Email Us
Omron
SCS FOAM 100 X 200 X 200 MM LONG
Need more? Email Us
Omron
EDGE SENSOR
Need more? Email Us
Omron
SAFETY EDGE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess