EN
  • EN
  • DE

UM51260CX1

Part No UM51260CX1
Manufacturer Omron
Catalog OEM Parts (T - Z)
Description UM1260 Universal Chrys Spec
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102301-UM51260CX1
Categories OEM Parts(T-Z)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM51260CX1 CAD Model

Description

The UM51260CX1 is a high-performance CMOS static RAM (SRAM) chip manufactured by Omron. This SRAM offers fast access times and low power consumption, making it well-suited for a variety of memory applications where speed and efficiency are critical. It's designed for use in applications requiring temporary data storage with rapid read and write capabilities.

Applications

  • Industrial Automation Systems: Used as high-speed buffer memory in PLCs (Programmable Logic Controllers) and other automation equipment.
  • Data Acquisition Systems: Implemented in data loggers and other data acquisition devices for temporary storage of sensor data.
  • Embedded Systems: Utilized in embedded control systems where fast access to data is essential.
  • Communication Equipment: Employed in network devices and communication systems for buffering data during transmission.

Features

  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Fast Access Time: Provides rapid read and write operations for high-performance applications.
  • Static RAM (SRAM): Retains data as long as power is supplied, eliminating the need for refresh cycles.
  • Wide Operating Voltage Range: Supports a broad range of supply voltages for flexible integration.

Benefits

  • High-Speed Performance: Fast access times improve system responsiveness and throughput.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable applications.
  • Data Retention: Ensures data is retained without the need for constant refreshing, simplifying system design.
  • Reliable Operation: CMOS technology provides robust performance in various operating conditions.

Additional Details

The UM51260CX1 typically features an access time of around 70ns-100ns. It is available in various package types, including DIP (Dual In-line Package) and SOJ (Small Outline J-lead) packages. Detailed specifications, including operating voltage range, standby current, and input/output characteristics, can be found in the Omron datasheet for this product. This SRAM is ideal for applications requiring a balance of speed, low power, and data retention.

You May Also Be Interested in

Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess