EN
  • EN
  • DE

XG2A-1601

Part No XG2A-1601
Manufacturer Omron
Catalog Rectangular Connectors - Board In, Direct Wire to Board
Description CONN DIP HDR IDC 16P 28AWG VERT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Ribbon Cable, DIP Header
Number of Positions 16
Cable Pitch 0.050" (1.27mm)
Board-Side Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Through Hole
Cable Termination IDC
Wire Gauge 28 AWG
Features Feed Through
Contact Finish Tin
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1628581-XG2A-1601
Ultra Librarian 3D Model Ultra Librarian XG2A-1601 CAD Model

Description

N

You May Also Be Interested in

Omron
CONN DIP HDR IDC 14P 28AWG VERT
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIRE IDC 1POS 24AWG SMD
Need more? Email Us
Omron
CONN DIP HDR IDC 64P 28AWG VERT
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIRE IDC 3POS 26AWG SMD RA
Need more? Email Us
3M
CONN DIP HDR IDC 50P VERT
Need more? Email Us
TE Connectivity
CONN WIRE IDC 2POS 22AWG PCB RA
Need more? Email Us
Omron
CONN DIP HDR IDC 20P 28AWG VERT
Need more? Email Us
TE Connectivity
CONN WIRE IDC 3POS 20AWG PCB RA
Need more? Email Us
AVX Corp/Kyocera Corp
CONN CONTACT IDC 16AWG SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess