EN
  • EN
  • DE

XW6T-COM1.5X12RD

Part No XW6T-COM1.5X12RD
Manufacturer Omron
Catalog Specialized
Description COM TERM BLK 1_5MM 12PN RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Middle
Mounting Type DIN Rail
Number of Positions 12
Number of Levels 1
Terminal - Width 12.7mm
Termination Style Push In, Spring
Current - IEC 17.5 A
Voltage - IEC 500 V
Current - UL 5 A
Voltage - UL 600 V
Wire Gauge or Range - AWG 14-26 AWG
Wire Gauge or Range - mm2 0.14-1.5mm2
Features Block of 3, Indicators
Housing Color Red
Ultra Librarian 3D Model Ultra Librarian XW6T-COM1.5X12RD CAD Model

Description

NULL

You May Also Be Interested in

Maxim Integrated
Lowest to $4.3151
Maxim Integrated
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 64KBit F5 / 64Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $24.8376
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Lowest to $3.3429
Maxim Integrated
IBUTTON EEPROM 1KBit F5 / EEPROM Serial-1Wire 1K-bit 4Pages x 256 3.3V/5V 2-Pin F5 MicroCan
Lowest to $2.1172
Maxim Integrated
IBUTTON TEMP LOGGER
Need more? Email Us
Maxim Integrated
IBUTTON TEMPERATURE F5 / Temperature IButton Serial Interface 2-Pin F5 MicroCan
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 1KBit F5
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 4KBit F5 / 4Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $55.0632

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess