EN
  • EN
  • DE
  • IT

Y92B-P250N

Part No Y92B-P250N
Manufacturer Omron
Catalog Relays Accessories
Description HEAT SINK 50A DIN MOUNT SSR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Accessories
Mfr Omron
Series G3PB
Package Bulk
Product Status Active
Accessory Type Heat Sink
For Use With/Related Products G3PB Series
Base Product Number Y92B-P250
Standard Package 1 pcs
MSL Level 1 (Unlimited)
HTSUS 8473.30.5100
Win Source Part Number 1142614-Y92B-P250N
Ultra Librarian 3D Model Ultra Librarian Y92B-P250N CAD Model

Description

The Y92B-P250N is a heat sink accessory designed for use with the G3PB series relays.

  • Application: Heat Sink for G3PB Series Relays
  • Package: Bulk
  • Standard Package: 1 Piece
  • Manufacturer: Omron

You May Also Be Interested in

Sensata-Crydom
FILTER EMI FOR SINGLE PHASE SSR
Need more? Email Us
Schneider Electric
HARMONY, PROTECTION MODULE, DIOD
Need more? Email Us
Omron
HOLD DOWN CLIP TRK MNT LY/MY 2PC
Lowest to $0.4425
Phoenix Contact
RIF-LV-120-230 AC/110 DC
Need more? Email Us
Schneider Electric
RELAY ADDER DECK 600VAC 10AMPS N
Need more? Email Us
HF
Carlo Gavazzi Inc.
HOLD DOWN SPRING FOR S411/D411B
Need more? Email Us
Sensata-Crydom
CLIP MOUNTING FOR L SERIES
Need more? Email Us
Omron
HOLD DOWN CLIP LY/MY SER
Lowest to $0.1418
Omron
SHORT BAR 6.2MM 2POLE RED 32A
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess