EN
  • EN
  • DE
Part No HF
Manufacturer Carlo Gavazzi Inc.
Catalog Relays Accessories
Description HOLD DOWN SPRING FOR S411/D411B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Accessories
Mfr Carlo Gavazzi Inc.
Series HF
Package Box
Product Status Active
Accessory Type Clip, Hold Down
For Use With/Related Products D411B and S411 Sockets
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 873506-HF
Ultra Librarian 3D Model Ultra Librarian HF CAD Model

Description

The HF is a series of relays accessories from Carlo Gavazzi Inc.

  • Series: HF
  • Includes: Clips and hold downs for use with D411B and S411 sockets
  • Package: Box
  • Standard Package: 10 pcs

You May Also Be Interested in

TE Connectivity
LED MODULE GRN PROTECTION DIODE
Lowest to $9.8398
Omron
HEAT SINK 50A DIN MOUNT SSR
Need more? Email Us
Altech corporation
OVERLOAD RELAY FOR A16C-40A 80A
Need more? Email Us
Siemens
CONTACT PIECE SET FOR 3RT2037
Need more? Email Us
Phoenix Contact
Clip and Release Lever RIF-1 Relay Base
Need more? Email Us
Panasonic
RUBBER GASKET (50MM) FOR MULT
Need more? Email Us
Weidmuller
DRR CLIP M
Need more? Email Us
Weidmuller
CROSS-CONNECTOR (RELAY), CAN BE
Need more? Email Us
TE Connectivity
MARKING TAG FOR RT78
Lowest to $0.2655

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess