EN
  • EN
  • DE

2556360000

Part No 2556360000
Manufacturer Weidmuller
Catalog Relays Accessories
Description CROSS-CONNECTOR (RELAY), CAN BE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Relays Accessories
Series TCC
Package Box
Product Status Active
Accessory Type Bus Bar
For Use With/Related Products Termseries
Win Source Part Number WS1207331-2556360000
Ultra Librarian 3D Model Ultra Librarian 2556360000 CAD Model

Description

Increase the flexibility of your cross-connections. The TERMSERIES CROSS-CONNECTION (TCC) enables individually adjustable cross-connections with up to 51 poles. The maximum number of pluggable poles has been increased to 32 poles. The strip material can be shortened to the required length very easily. The crossconnectors convince thanks to their easy handling and visibility as well as their universal connection possibilities. An additional web prevents the spring from deforming during assembly. • Individually adjustable cross-connection with 51 poles • Additional bar to avoid deformation of the spring • Increased cross-connection – up to 32 poles possible • Vibration resistance

You May Also Be Interested in

Siemens
SURGE SUPPRESR S00 W LED AC 24-4
Need more? Email Us
Schneider Electric
PLUG IN RELAY, TYPE N, RESTRAINI
Need more? Email Us
TE Connectivity
SPRING RELAY HOLD-DOWN 8POLE
Need more? Email Us
Sensata-Crydom
COPPER LUG TERMINAL
Need more? Email Us
Schneider Electric
HARMONY, PROTECTION MODULE WITH
Need more? Email Us
Schneider Electric
AUXILIARY CONTACT MOD 1NO 1NC
Need more? Email Us
Schneider Electric
AUXILIARY CONTACT MOD 2NO
Need more? Email Us
Schneider Electric
RELAY MASTER CARTRIDGE 600VAC 20
Need more? Email Us
Phoenix Contact
RIF-RC-12-24 UC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess