EN
  • EN
  • DE
  • IT

OB5282CPA

Part No OB5282CPA
Manufacturer On-Bright
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer On-Bright
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833089-OB5282CPA
Ultra Librarian 3D Model Ultra Librarian OB5282CPA CAD Model

Description

The OB5282CPA is a highly integrated and high-performance current-mode PWM controller optimized for offline flyback converter applications. Manufactured by On-Bright, this device incorporates advanced features to achieve high efficiency, low standby power, and comprehensive protection, making it ideal for a wide range of power supply applications.

Applications

  • Power adapters for mobile devices, laptops, and tablets
  • LED lighting power supplies
  • Standby power supplies for consumer electronics
  • Auxiliary power supplies

Features

  • Integrated high-voltage startup circuit
  • Current-mode PWM control
  • Frequency jittering for improved EMI performance
  • Built-in soft-start function
  • Comprehensive protection features: Over-Voltage Protection (OVP), Over-Current Protection (OCP), Over-Temperature Protection (OTP), Short-Circuit Protection (SCP), and Open-Loop Protection (OLP)
  • Low standby power consumption
  • Adjustable switching frequency

Benefits

  • High Efficiency: Optimized current-mode PWM control and low standby power consumption result in high energy efficiency.
  • Reduced BOM Cost: Integrated high-voltage startup circuit reduces the number of external components needed.
  • Enhanced Reliability: Comprehensive protection features ensure robust and reliable operation under various fault conditions.
  • Simplified Design: Integrated functions and adjustable parameters simplify the design process.
  • Improved EMI Performance: Frequency jittering reduces electromagnetic interference.

Additional Details

The OB5282CPA employs current-mode PWM control for stable and efficient operation across a wide range of input voltages and output loads. The integrated high-voltage startup circuit eliminates the need for external startup resistors, which improves efficiency and reduces BOM cost. The frequency jittering function significantly reduces EMI emissions, which simplifies compliance with regulatory standards and reduces the need for external filtering components. The built-in soft-start function limits the inrush current during startup, preventing stress on the power components. The comprehensive protection features include over-voltage, over-current, over-temperature, short-circuit, and open-loop protection, ensuring safe and reliable operation under various fault conditions. The adjustable switching frequency allows for optimization of efficiency and EMI performance.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $69.4456
Brady Corporation
M211 BLUETOOTH LABEL PRINTER
Need more? Email Us
ACL Staticide Inc
FLOOR FINISH STATIC DISS 1 GAL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.1021
iBASE Technology
MPCIE, 16-IN/16-OUT GPIO W/ CABL
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $16.2986
SRA Soldering Products
8800 SELF CONTAINED DESOLDERING
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2610 $50.8950
470+ $0.2141 $100.6270
725+ $0.2074 $150.3650
1,000+ $0.2008 $200.8000
1,290+ $0.1941 $250.3890
1,725+ $0.1740 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,139 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess